location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-R350A printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-R350A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-R350A show
Show alternative article codes used in the online market place
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2019 10:53:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-R350A printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Samsung
  • - 1 pc(s)
Long product name Samsung CLP-R350A printer drum Original 1 pc(s) :
The long product name of Samsung CLP-R350A printer drum Original 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B&W 20000 pages, Colour 12500 pages, 1 pcs
More>>>
Samsung CLP-R350A printer drum Original 1 pc(s):
The official description of Samsung CLP-R350A printer drum Original 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG imaging consumable lasts longer, yield enough for general business and it features highly durable and sensitive quality.

eliable performance
- SAMSUNG imaging unit is designed to be compatible with original SAMSUNG laser supplies for a reliable performance. Optimal printing quality is the result of SAMSUNG design and original supplies.

easy installation
- SAMSUNG imaging unit is designed with the customer's convenience in mind. Each imaging unit is easy to install and convenient to replace.

Short summary description Samsung CLP-R350A printer drum Original 1 pc(s):
This short summary of the Samsung CLP-R350A printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-R350A, Original, Samsung, CLP-500/500N, CLP-550/550N, 1 pc(s), Laser printing, Black, Green

Long summary description Samsung CLP-R350A printer drum Original 1 pc(s):
This is an auto-generated long summary of Samsung CLP-R350A printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

Samsung CLP-R350A. Type: Original, Brand compatibility: Samsung, Compatibility: CLP-500/500N, CLP-550/550N. Package width: 375 mm, Package depth: 275 mm, Package height: 117 mm. Page yield (black): 20000 pages, Page yield (colour): 12500 pages

Features
Print technology
Laser printing
Compatibility *
CLP-500/500N, CLP-550/550N
Type *
Original
Brand compatibility *
Samsung
Quantity per pack *
1 pc(s)
Multipack *
No
Product colour
Black, Green
Packaging data
Package width
375 mm
Package depth
275 mm
Package height
117 mm
Package weight
2,1 kg
Other features
Page yield (black)
20000 pages
Page yield (colour)
12500 pages
Country Distributor
United Kingdom 1 distributor(s)