location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer ASPIRE RC950-JA6E P4 530HT Intel® Pentium® 4 530 0,5 GB 200 GB AMD Radeon X600 Pro Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE RC950-JA6E P4 530HT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.GHA6E.HG7
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2020 21:42:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer ASPIRE RC950-JA6E P4 530HT Intel® Pentium® 4 530 0,5 GB 200 GB AMD Radeon X600 Pro Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 530 1,73 GHz
  • - 0,5 GB
  • - 200 GB DVD Super Multi
  • - AMD Radeon X600 Pro
More>>>
Short summary description Acer ASPIRE RC950-JA6E P4 530HT Intel® Pentium® 4 530 0,5 GB 200 GB AMD Radeon X600 Pro Mini Tower PC:
This short summary of the Acer ASPIRE RC950-JA6E P4 530HT Intel® Pentium® 4 530 0,5 GB 200 GB AMD Radeon X600 Pro Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer ASPIRE RC950-JA6E P4 530HT, 1,73 GHz, Intel® Pentium® 4, 530, 0,5 GB, 200 GB, DVD Super Multi

Long summary description Acer ASPIRE RC950-JA6E P4 530HT Intel® Pentium® 4 530 0,5 GB 200 GB AMD Radeon X600 Pro Mini Tower PC:
This is an auto-generated long summary of Acer ASPIRE RC950-JA6E P4 530HT Intel® Pentium® 4 530 0,5 GB 200 GB AMD Radeon X600 Pro Mini Tower PC based on the first three specs of the first five spec groups.

Acer ASPIRE RC950-JA6E P4 530HT. Processor frequency: 1,73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0,5 GB. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon X600 Pro. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
530
Processor cores
1
Processor threads
1
Processor frequency *
1,73 GHz
Processor socket
Socket AM2
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Thermal Design Power (TDP)
27 W
Tcase
67,7 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
A1
CPU multiplier (bus/core ratio)
14
Processor core voltage (AC)
0.95 - 1.30 V
ECC supported by processor
No
Memory
Internal memory *
0,5 GB
Cache internal
1 MB
Storage
Total storage capacity *
200 GB
Optical drive type *
DVD Super Multi
Hard drive speed
7200 RPM
Graphics
Discrete graphics card model *
AMD Radeon X600 Pro
Optical drive
DVD read speed
16x
DVD write speed
8x
Ports & interfaces
I/O ports
Four USB 2.0 ports (two front) Two IEEE 1394 ports (front 4-pin, rear 6-pin) Headphone and microphone jacks (front) Line-in and line-out jacks (rear) One 16X PCI Express, 2 1X PCI Express and 2 PCI slots for expanding functionality On-board graphics One parallel and one serial port S-Video in/TV composite in/FM aerial One PS/2 keyboard port and one PS/2 mouse port
Design
Chassis type *
Mini Tower
Performance
Motherboard chipset
Intel® 915G Express
Audio system
stereo
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
Microsoft Worksuite 2004, Norton Anti-Virus 2004 (60days), Adobe Acrobat reader 5.0, Cyberlink Power DVD, NTI CD-Maker2000, Cyberlink Power VCR II, Aspire media player skin, Aspire theme
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
35 mm
Processor code
SLA2G
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
29733
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Certificates
Certification
PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI
Weight & dimensions
Width *
204 mm
Depth *
427 mm
Height *
402 mm
Other features
Hard disk drive type
Serial ATA
Display
No
CD read speed
32x
CD write speed
24x
CD rewrite speed
16x
DVD rewrite speed
4x
Networking features
Ethernet/Fast Ethernet