location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H6000IV Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-H6000IV (173): Powered USB, w/o PS, ECW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB25173
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0814556010617 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-H6000IV Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 94 lps
  • - Connectivity technology: Wired
  • - USB port
  • - White
  • - 4,4 kg
Long product name Epson TM-H6000IV Wired Thermal POS printer :
The long product name of Epson TM-H6000IV Wired Thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-H6000IV - Thermal line/dot matrix, USB, Powered USB, 300mm/s, 94 lps, 56/42 columns, 4 KB Buffer, 24 VDC ± 7%, 1.7 A, w/o PS
More>>>
Epson TM-H6000IV Wired Thermal POS printer:
The official description of Epson TM-H6000IV Wired Thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use less paper Shrink paper usage by up to 31 percent with the TM-H6000IV’s paper save feature. Instead of squeezing logos and text, which causes distortion and can compromise legibility, the 'paper save' feature automatically reduces blank spaces and barcode height. It also prints the top of the next receipt before cutting the current one to decrease the top margin. Use less power Lower utility overheads with ENERGY STAR-qualified power efficiency. Save time and hassle Easily manage a fleet of TM-H6000IV printers over a network using the new remote management feature. Monitor every printer’s status and usage from a single location, and carry out settings changes remotely. Simple integration Get the freedom to switch to a USB environment at any time, with USB included as standard in addition to the changeable second interface. Eye-catching greyscale graphics Make a good impression on customers with high-quality receipts. The TM-H6000IV delivers eye-catching greyscale logos and graphics, ideal for reinforcing branding or communicating special offers more effectively. Speedy transactions Every transaction is fast and fuss-free with the TM-H6000IV’s improved print speeds of up to 300mm/sec for receipts and 5.7 lines per second for slips. To ensure customers are not frustrated by cheque processing failures, the optional MICR reader has an accuracy rate of over 99 percent. Easy to use Even inexperienced operators will find the TM-H6000IV easy to use - its large paper slot allows trouble-free insertion of slips and cheques. Changing consumables is a safe, one-handed job, with no sharp edges or exposed parts.

Short summary description Epson TM-H6000IV Wired Thermal POS printer:
This short summary of the Epson TM-H6000IV Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-H6000IV, Thermal, POS printer, 94 lps, 300 mm/sec, 0,99 x 2,4 mm, 21,2 cpi

Long summary description Epson TM-H6000IV Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-H6000IV Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-H6000IV. Print technology: Thermal, Type: POS printer, Print speed: 94 lps. Maximum roll diameter: 8,3 cm, Supported paper width: 80, 58 mm. Connectivity technology: Wired, Standard interfaces: USB 2.0. Mean time between failures (MTBF): 360000 h, Autocutter durability: 2 million cuts, Country of origin: China. Product colour: White

Printing
Print speed
94 lps
Print speed
300 mm/sec
Character size
0,99 x 2,4 mm
Character density
21,2 cpi
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8,3 cm
Supported paper width
80, 58 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
Connectivity technology *
Wired
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Mean time between failures (MTBF)
360000 h
Autocutter durability
2 million cuts
Country of origin
China
Ribbon life
4 million characters
Safety
WEEE, RoHS, FCC; CAN/CSA-CEI/IEC CISPR 22
Certification
WEEE, RoHS, FCC; CAN/CSA-CEI/IEC CISPR 22
Design
Product colour *
White
Power
Input current
1.7 A
Power supply type
DC
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operational conditions
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
System requirements
Compatible operating systems
Windows 2008/2000/XP/Vista, WEPOS, POSReady
Weight & dimensions
Weight
4,4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
300 mm
Package depth
380 mm
Package height
290 mm
Package weight
5,6 kg
Print technology
Column capacity
56/42
Logistics data
Quantity per pallet
56 pc(s)
Quantity per pallet layer
8 pc(s)
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,25 m
Products per pallet (UK)
63 pc(s)
Products per pallet layer (UK)
9 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,25 m
Other features
Dimensions (WxDxH)
186 x 278 x 181 mm
Buffer size
4 KB