location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 250GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB 3.5" SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H962F
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 250GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA :
The long product name of DELL 250GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250GB, 3.5", SATA, 7200rpm
More>>>
DELL 250GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA:
The official description of DELL 250GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase storage capacity of your system with 250-GB Hard Drive from Dell™. It offers rotational speed of up to 7,500 RPM that provides fast disk access. Moreover, its SATA interface delivers enhanced data transfer speed. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Hard drives are system specific for Laptops. However, you need to know the interface type for desktops and servers to choose the right product. Hence we recommend that you use the Service Tag feature in the Parts For Your Dell™ tool to choose the right hard drive for your desktop or server. For Laptops, you can either use System Drill Down or Service Tag feature.

Refurbished Spare Parts are parts retrieved from Dell-branded systems that have been returned, some of which have never been used. All Dell refurbished spare parts are certified to comply with all original Dell factory performance specifications and come with a 90-day limited hardware warranty.

Short summary description DELL 250GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA:
This short summary of the DELL 250GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 250GB 3.5" SATA, 250 GB, 7200 RPM, 3.5", Serial ATA

Long summary description DELL 250GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA:
This is an auto-generated long summary of DELL 250GB 3.5" SATA internal hard drive 7200 RPM 3.5" Serial ATA based on the first three specs of the first five spec groups.

DELL 250GB 3.5" SATA. Hard drive capacity: 250 GB, Hard drive speed: 7200 RPM, Hard drive size: 3.5", Interface: Serial ATA

Features
Hard drive capacity *
250 GB
Hard drive speed *
7200 RPM
Hard drive size *
3.5"
Interface *
Serial ATA
Component for *
Server/workstation
Hot-swap *
No
Power
Operating voltage
5 / 12 V
Other features
Internal
Yes
Supported HDD interfaces
Serial ATA
Number of products included
1 pc(s)
Compatible products
Dell PowerEdge 1900, 1950, 2900, 2950 III, 2970, 840, 860, R200, R300, R410, R710, SC1430, SC1435, SC440, T105, T300, T410, T610, T710, Dell PowerVault NX3000
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AHDD012 internal hard drive 250 GB 7200 RPM 3.5" Serial ATA II
(show image)
AHDD012 AHDD012 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)