location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Artisan 1430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB53201
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 28 ppm
  • - USB port Wi-Fi
Long product name Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi :
The long product name of Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5760 x 1440 dpi, USB 2.0, Wi-Fi, 100 sheets Input, 2.8 ppm, Black
More>>>
Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
The official description of Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide-format. Wireless Performance.
The Artisan 1430 takes photo printing to the next level of performance, delivering brilliant, Ultra Hi-Definition prints as large as 13" x 19". And, with convenient wireless networking, it's easy to share your Artisan 1430 with others. Now, anyone on your network can create large-size, gallery-worthy prints, or even design and print professional looking CDs / DVDs. The Artisan 1430 includes advanced color and lighting correction for amazing photos, as well as Adobe® Photoshop® Elements (a $79 value1) for added creativity. Photos are smudge, scratch, water and fade resistant thanks to Claria® Hi-Definition Ink1. And, prints last up to four times longer than photo lab prints1. Take your creativity further with the Artisan 1430 — from Epson, the brand of choice among professional photographers.

Short summary description Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Artisan 1430, Colour, 5760 x 1440 DPI, A4, 28 ppm, Network ready, Black

Long summary description Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson Artisan 1430. Colour. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm. Network ready. Wi-Fi. Product colour: Black

Features
Duplex printing *
No
Colour *
Yes
Safety
UL60950-1, CAN / CSA-22.2 No. 60950-1, EMC FCC part 15 subpart B class B, CAN / CSA – CEI / IEC CISPR 22 class B
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0, Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Design
Market positioning *
Home & office
Product colour *
Black
Power
Power consumption (printing) *
18 W
AC input voltage
100 - 120 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
617 mm
Depth
797 mm
Height
414 mm
Weight
11,8 kg
Other features
Network ready
Yes
Power LED
Yes
Print technology
Inkjet
Source Testseek summary Average rating
Reviews
Updated:
2012-05-02 01:15:37
Uk has collected 13 expert reviews for Epson Artisan 1430 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
dpexpert.com.au
Updated:
2012-05-02 01:15:32
REVIEW—EPSON ARTISAN 1430 printer] by terry on 15 February 2012 Price: $400 Good colour, but… THE LOW-DOWN: This A3+ (33X48cm) printer is one of the least expensive printers in this format. It uses six ink cartridges of the Epson Claria dye type ($27...
0%
smh.com.au
Updated:
2012-05-02 01:15:33
Read later This A3+ (33 centimetre x 48 centimetre) printer is one of the least expensive in this format. It uses six ink cartridges of the Epson Claria dye type ($27 a cartridge or $140 for the ''value pack''), which the company claims will give p...
0%
photoreview.com.au
Updated:
2012-05-02 01:15:36
Epson's Artisan 1430 printer arrives roughly five years after the Stylus Photo 1410 model it replaces. The case of the Artisan 1430 is slightly larger and more substantial than the 1410 and the control buttons are on the top panel, where they're easier...
90%
macworld.com.au
Updated:
2012-07-04 01:02:21
A dedicated A3+ photo printer used to be a product limited to only the most passionate photographers. Bulky, expensive and with limited functionality compared to the army of multi-functions on the market, the A3+ photo printer was never designed to be...
Good Beautiful prints; vibrant colours; detailed blacks; easy to set up...
Bad Leaves streaks printing large borderless prints; ink is pricey, $399...
Bottom line Having a dedicated photo printer is a great way for photographers to showcase their work, and the Artisan 1430 offers fantastic value for money. It struggles to create borderless prints at large sizes, but given the price, that can almost be overlooked...
80%
reviewed.com
Updated:
2014-02-06 03:42:28
Meet the 1430, a mid-range pro-photo printer from Epson. While it certainly has some impressive performance points, print speed is a bit of an issue, and intermittent issues with print initialization mean that speed will further be hindered. Still, any as...
Bottom line Overall, the biggest thing you get out of the Epson Artisan 1430 is value. While you may not expect to associate that with a rather expensive printer, you do get a lot of performance bang for your buck, and you also get fantastic software along with the u...
0%
apcmag.com
Updated:
2014-04-08 08:54:49
Aimed at the design and amateur photographic markets, the Artisan 1430 is more affordable than Epson’s A3+ Stylus Photo models. While the saving comes with a loss of features, the 1430 still does a respectable job .To start with, it uses Epson’s C...
80%
avhub.com.au
Updated:
2014-06-05 06:03:18
The Artisan 1430 A3+ printer follows on from the Stylus Photo 1410 and a long succession of six-colour dye-based models from Epson. Apart from the provision of a Wi-Fi connection, little has changed technically from the 1410, but there has been the consid...
0%
photoreview.com.au
Updated:
2014-06-07 03:06:37
The Epson Artisan 1430 A3+ inkjet printerNew Features Built-in WiFi (IEEE 802.11b/g/n) represents a significant enhancement in the new printer as it enables multiple users to share the printer on a home or small office wireless network. Epson Connect lets...
Bottom line At $399, Epson's Artisan 1430 represents very good value for money for enthusiast DSLR photographers who would like to make big prints of their best colour pictures. However, its expensive, low-capacity cartridges make it a relatively poor choice for anyo...
79%
reviewed.com
Updated:
2014-07-09 02:42:57
Meet the 1430, a mid-range pro-photo printer from Epson. While it certainly has some impressive performance points, print speed is a bit of an issue, and intermittent issues with print initialization mean that speed will further be hindered. Still, any as...
Bottom line Overall, the biggest thing you get out of the Epson Artisan 1430 is value. While you may not expect to associate that with a rather expensive printer, you do get a lot of performance bang for your buck, and you also get fantastic software along with the u...
0%
brisbanetimes.com.au
Updated:
2014-07-09 02:42:58
This A3+ (33 centimetre x 48 centimetre) printer is one of the least expensive in this format. It uses six ink cartridges of the Epson Claria dye type ($27 a cartridge or $140 for the ''value pack''), which the company claims will give prints with a fade-free life...
Bottom line This is a good printer for the price, although in the US it is $180 cheaper and comes with Adobe Photoshop Elements included on the software disc. For anyone wanting good-quality colour prints but isn't prepared to spend another $1000 for a pigment print...
0%
Digitaltrends.com
Updated:
2014-08-24 06:30:51
While posting digital photos online is how most people share their photos, there's nothing like printing them out and displaying your photographic handiwork on your wall. But photo printing is not a simple task. Sure, many home printers are capable of pro...
Good Affordable wide-format printer, Six color inks, Excellent quality on photo paper...
Bad No media card slots, Poor output quality on plain paper...
Bottom line Epson's Artisan 1430 is a perfect step-up printer for users who do a lot of photographic printing and feel restricted by affordable home printers limited to 8.5 x 11 inch or 11 x 17 inch output. The six-color ink system provides an excellent color gamut...
80%
dpexpert.com.au
Updated:
2016-12-08 06:04:47
Good colour, but…This A3+ (33X48cm) printer is one of the least expensive printers in this format. It uses six ink cartridges of the Epson Claria dye type ($27 per cartridge or $140 for the “value pack”) which the company claims will give prints with a fa...
Good Colour prints, particularly on premium glossy paper, are good. We found it easy to match the monitor and printer images and with a calibrated monitor there should be no frustrating and expensive waste of ink and paper in getting the print right. Detail re...
Bad While colour prints are generally good black and white is disappointing. Every attempt we made to produce monochrome prints resulted in an ugly cyan cast over the entire image. Checking the greyscale box in printer controls doesn't help. Results on matte...
Bottom line This is a good printer for the price, although in the US it is $180 cheaper and comes with Adobe Photoshop Elements included on the software disc. For anyone wanting good quality colour prints, but not prepared to spend another $1000 for a pigment printer...
0%
Country Distributor
United Kingdom 1 distributor(s)