location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T7100 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 8400M G Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E8410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-226410-001
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T7100 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 8400M G Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7100 1,8 GHz
  • - 39,1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 0,5 GB DDR2-SDRAM
  • - 80 GB
  • - NVIDIA GeForce 8400M G
  • - Windows Vista Business
More>>>
Short summary description Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T7100 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 8400M G Windows Vista Business:
This short summary of the Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T7100 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 8400M G Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E8410, Intel® Core™2 Duo, 1,8 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 0,5 GB, 80 GB

Long summary description Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T7100 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 8400M G Windows Vista Business:
This is an auto-generated long summary of Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T7100 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 8400M G Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E8410. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: NVIDIA GeForce 8400M G. Operating system installed: Windows Vista Business. Weight: 2,6 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7100
Processor cores
2
Processor threads
2
Processor frequency *
1,8 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
0,5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
80 GB
Hard drive interface
SATA
Hard drive speed
5400 RPM
Graphics
Discrete graphics card model *
NVIDIA GeForce 8400M G
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
Yes
Jenis lubang pengisian
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29759
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
357 mm
Depth
260 mm
Height
36 mm
Weight *
2,6 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
Yes
Dimensions (WxDxH)
357 x 260 x 36 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:26:27
Uk has collected 21 expert reviews for Fujitsu LIFEBOOK E8410 Intel® Core™2 Duo T7100 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 8400M G Windows Vista Business and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Zdnet.com.au
Updated:
2014-05-28 01:26:27
Fujitsu Siemens E Series LifeBooks are designed to offer desktop-level functionality in a notebook format. The LifeBook E8410 comes in two variants, one with integrated graphics from Intel and the other with a more powerful discrete Nvidia graphics mo...
Good Integrated 3G/HSDPA connectivity, Builtin webcam, Superb 15.4in. screen...
Bad USB slots are awkwardly located, Bluetooth is optional, Webcam is fixed rather than swivelmounted, Second battery occupies the optical drive bay, making these an either/or choice...
Bottom line The LifeBook E8410 notebook delivered a positive user experience, with an outstanding screen and solid performance.
77%
zdnet.co.uk
Updated:
2014-05-28 01:26:27
The LifeBook E8410 benefits from a large, high-resolution screen and integrated 3G/HSDPA connectivity. The USB ports could be better positioned though.
Good Integrated 3G/HSDPA connectivity, Builtin webcam, Superb 15.4in. screen...
Bad USB slots are awkwardly located, Bluetooth is optional, Webcam is fixed rather than swivelmounted, Second battery occupies the optical drive bay, making these an either/or choice...
Bottom line The LifeBook E8410 benefits from a large, high-resolution screen and integrated 3G/HSDPA connectivity. The USB ports could be better positioned though...
77%
techradar.com
Updated:
2014-05-28 01:26:27
The Fujitsu Siemens LifeBook E8410 (£1436 inc. VAT) targets the corporate user. It offers comprehensive wireless connectivity in a comfortable package. The 15.4-inch screen is a TFT panel and does without a glossy coating. As a result, colours could be...
Good Impressive TFT, Decent system spec...
Bad Not sturdy enough, Smallish hard drive...
Bottom line The Fujitsu Siemens LifeBook E8410 (£1436 inc. VAT) targets the corporate user. It offers comprehensive wireless connectivity in a comfortable package. The 15.4-inch screen is a TFT panel and does without a glossy coating. As a result, colours could be...
60%
pcadvisor.co.uk
Updated:
2014-05-28 01:26:27
The business-focused Fujitsu LifeBook E8410 offers security features, a modular bay for expansion, a 15.4in screen, and an optional webcam. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to...
Bottom line If a nice screen on your next business notebook sounds good, take a closer look. The Fujitsu LifeBook E8410 delivers that and much more for a good price. Carla Thornton Lowest online price: £N/A...
80%
ozhardware.com.au
Updated:
2014-05-28 01:26:27
Fujitsu’s latest notebook offering that we have the chance to review is the LifeBook E8410, a full sized and fully featured notebook packing some serious power. The E8410 sells online for around AU$2600 and when you see what you get for this price...
85%
goodgearguide.com.au
Updated:
2014-05-28 01:26:27
This is one of the best business notebooks weve put to the test and it says a lot about Intels latest Centrino Pro platform. Despite the build quality and lack of Turbo Boost we were very happy with the results.
Good Good multitasking and productivity application performance results, Connectivity...
Bad Lacks Turbo Boost; Build quality isnt great on our pre-production model The Final Word This is one of the best business notebooks weve put to the test and it says a lot about Intels latest Centrino Pro platform. Despite the build quality and lack of...
Bottom line This is one of the best business notebooks weve put to the test and it says a lot about Intels latest Centrino Pro platform. Despite the build quality and lack of Turbo Boost we were very happy with the results.
80%