location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 40D 10,5 MP CMOS 3888 x 2592 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1901B020 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 40D 10,5 MP CMOS 3888 x 2592 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,5 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 40D 10,5 MP CMOS 3888 x 2592 pixels Black :
The long product name of Canon EOS 40D 10,5 MP CMOS 3888 x 2592 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 40D -10.1 Megapixels/6.5fps/3.0" LCD
More>>>
Canon EOS 40D 10,5 MP CMOS 3888 x 2592 pixels Black:
The official description of Canon EOS 40D 10,5 MP CMOS 3888 x 2592 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 10.1 MP APS-C CMOS sensor.
- 6.5fps, 75 JPEG image burst.
- High precision wide area AF.
- 3.0" LCD with Live View mode.
- DIGIC III processor.
- EOS Integrated Cleaning System.
- Picture Style.
- Magnesium alloy body.
- Compatible with all EF/EF-S lenses and EX Speedlites.

10.1 Megapixel CMOS sensor
Canon’s CMOS sensor gives the camera a wide dynamic range, retaining subtle details in shadow and highlight areas. An improved pixel design and on-chip noise reduction ensure clean, crisp images throughout the ISO range. Images are converted at 14 bits for finer gradations and superior colour reproduction.

6.5 fps shooting
The EOS 40D captures up to 6.5 frames per second for a continuous burst of up to 75 large JPEG images (17 in RAW).

Wide-area AF with 9 cross type points
The high precision AF system employs 9 cross type points for precise focusing on both horizontal and vertical planes. The central AF point offers sensitivity up to f/2.8. Points are spread out across the AF frame to better accommodate off-centre subjects.

3.0" LCD with Live View mode
The bright 3.0" LCD provides pin-sharp definition for checking focus and composition, with 10x magnification for finer details. When shooting from awkward positions, Live View mode gives you the option of framing your image from the LCD.

DIGIC III processor
Fast and highly accurate, DIGIC III processes images at 14 bits for finer colour gradations. DIGIC III minimizes power consumption for prolonged battery life and delivers instant 0.15 second start up time.

EOS Integrated Cleaning System
Canon’s built-in dust prevention and cleaning system works to keep the sensor clean. A combination of technologies reduces, repels and removes dust and includes a Self-Cleaning Sensor Unit that shakes dust from the sensor with each power on.

Picture Style
Picture Style presets provide easy control over image processing parameters. Each style offers a different colour response. Picture Style presets are customizable in-camera or through the supplied Picture Style Editor software.

Magnesium alloy body
A durable magnesium alloy body with environmental seals protects the camera from the rigours of heavy use.

EF lenses and accessories
The EOS 40D is compatible with over 60 EF and EF-S lenses, and all EX Series Speedlite flash units. Wireless shooting and remote file transfers are possible with the optional Wireless File Transmitter WFT-E3.

Connectivity
Video Out allows reviewing on a TV screen. Connect with USB 2.0 Hi-speed for fast data transfers.

Short summary description Canon EOS 40D 10,5 MP CMOS 3888 x 2592 pixels Black:
This short summary of the Canon EOS 40D 10,5 MP CMOS 3888 x 2592 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 40D, 10,5 MP, 3888 x 2592 pixels, CMOS, 740 g, Black

Long summary description Canon EOS 40D 10,5 MP CMOS 3888 x 2592 pixels Black:
This is an auto-generated long summary of Canon EOS 40D 10,5 MP CMOS 3888 x 2592 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 40D. Megapixel: 10,5 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 740 g. Product colour: Black

Picture quality
Megapixel *
10,5 MP
Sensor type *
CMOS
Maximum image resolution *
3888 x 2592 pixels
Supported aspect ratios
3:2
Focusing
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
Light exposure modes *
Auto, Manual
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Second curtain synchro
Flash exposure lock
Yes
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
PAL/ NTSC
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Manual, Shade, Tungsten
Scene modes *
Close-up (macro), Night portrait, Portrait, Sports, Landscape
Camera
Self-timer delay *
2 s
Histogram
Yes
Image processor
DIGIC III
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
800 h
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Weight & dimensions
Width
145,5 mm
Depth
107,8 mm
Height
73,5 mm
Weight
740 g
Packaging content
Bundled software
ZoomBrowser EX ImageBrowser PhotoStitch EOS Utility Picture Style Editor
Other features
Video capability
Yes
Effective sensor resolution
10100000 pixels
Built-in flash
Yes
Camera shutter speed
30-1/8000 s
Compatible operating systems
Windows 2000 (SP4) / XP (SP2) / Vista
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 05:57:46
Uk has collected 98 expert reviews for Canon EOS 40D 10.5 MP CMOS 3888 x 2592 pixels Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
photoanswers.co.uk
Updated:
2011-08-14 05:57:41
The new Canon EOS 40D is not exactly groundbreaking and we may think it’s just a 10D Mark IV but it’s a complete D-SLR package and that is hard to argue with. A true five-star D-SLR...
Bottom line The £799 price-tag of the EOS 40D places it somewhere between the Nikon D80 (£510) and D300 (£1299) in the current market. That’s probably where we would place it based on features and handling too, as it’s not quite as rugged as the D300 but has more...
100%
macworld.co.uk
Updated:
2011-08-14 05:57:42
This semi-professional DSLR is the 10-megapixel successor to the EOS 30D, reviewed last autumn, and slots into Canon’s range between the budget 400D and the mortgage-baiting EOS 1Ds Mark III. The 40D is still pricey – at around £900 without le...
Good Built to last, bridges the gap between entry-level and pro DSLRs, warm colours and plenty of detail in the images, large LCD...
Bad Expensive, no built-in image stabilisation, poor positioning of power switch...
80%
Photoradar.com
Updated:
2011-08-14 05:57:42
But something odd happened with the 30D. It was a semi-pro camera with an 8MP sensor when the cheaper model in the range - the 400D - had 10 million pixels. Canon's put that right with the EOS 40D, but the improvements in this camera go far beyond a si...
Bottom line But something odd happened with the 30D. It was a semi-pro camera with an 8MP sensor when the cheaper model in the range - the 400D - had 10 million pixels. Canon's put that right with the EOS 40D, but the improvements in this camera go far beyond a si...
80%
digicambuyer.co.uk
Updated:
2011-08-14 05:57:42
DSLRs are fast becoming the camera type of choice for even the amateur user, which means the step-up models are becoming all the more important, especially as they may encourage entry into the world of professional photography. The Eos 40D represents...
Good Strong, weatherproof body, Excellent highspeed drive mode, Capable in the studio and on location...
Bad Resolution could be larger, Live View is annoying to access, Not a massive leap from the 30D...
100%
itreviews.com
Updated:
2011-08-14 05:57:43
If this is your first tentative step into the semi-pro photo arena, its hard to imagine a more complete, trustworthy and versatile introduction, and for the veteran the 40D has some definite improvements to offer over the EOS 30D. Canon - EOS 40D pri...
0%
computerarts.co.uk
Updated:
2011-08-14 05:57:43
Canon EOS 40D Canon upgrades its 30D SLR, with some spectacular results Canon has taken a while to refresh its popular 30D SLR for keen amateurs and semi-pros, but here it is. The 40D is a big, serious camera, one that will instantly appeal to buyers...
100%
pcadvisor.co.uk
Updated:
2011-08-14 05:57:44
The Canon EOS 40D is a digital SLR camera that strikes a terrific balance between performance and price. Weve used a wide spectrum of digital SLRs, from entry-level models up to pro cameras. Once you have a taste of the capabilities of a profession...
Bottom line The strengths of the Canon EOS 40D overshadow any minor drawbacks. It is a powerful, scalable camera. This is a great step-up model whose versatility will grow along with a keen photographer. And if youre a more advanced shooter or a pro looking for...
90%
expertreviews.co.uk
Updated:
2011-08-14 05:57:44
The EOS 40D succeeds the 30D as Canons digital SLR for the discerning photography enthusiast. £930 may be a lot to spend on a camera, but dont be misled by the unexceptional 10.1-megapixel resolution; theres plenty here to persuade you to part wi...
100%
techradar.com
Updated:
2011-08-14 05:57:44
The EOS 40D replaces the 30D, which itself replaced Canons mid-range 20D model. These were all pitched above the basic entry-level 300D/350D/400D series, with metal build, faster continuous shooting and more advanced controls. But something odd happen...
Good Huge LCD screen, Impressive continuous shooting speed, 10-megapixels...
Bad No great advances in image quality...
Bottom line The EOS 40D replaces the 30D, which itself replaced Canons mid-range 20D model. These were all pitched above the basic entry-level 300D/350D/400D series, with metal build, faster continuous shooting and more advanced controls. But something odd happen...
80%
alphr.com
Updated:
2011-08-14 05:57:44
Superb build quality and performance make this a worthwhile upgrade for serious amateurs. Theres no denying Canons success at the amateur end of the DSLR market. The EOS 350D (web ID: 72900) and 400D (web ID: 97741) made good impressions when they a...
83%
pocket-lint.com
Updated:
2011-08-14 05:57:45
Can this improve on the 30D?...
Good Handling, image quality, ease of use, dust removal system/prevention, AF, great colour performance, low noise, Good software package...
Bad Crowded buttons, fiddly button/dial combinations, metering foibles...
Bottom line While it looks very similar, the new model has a host of new features that make it a significant advance over the predecessor...
80%
ultimatepc-reviews.co.uk
Updated:
2011-08-14 05:57:46
PDF-file...
0%
pcauthority.com.au
Updated:
2011-11-04 09:50:17
Superb build quality and performance make this a worthwhile upgrade for serious amateurs.
83%
smh.com.au
Updated:
2011-11-04 09:50:19
This 10-megapixel digital single-lens reflex has several evolutionary improvements over the EOS 30D, including the extra 2 million pixels, a larger LCD screen and what is called "live view" function. Live view is using the LCD screen as the view...
0%
dpexpert.com.au
Updated:
2011-11-04 09:50:19
This 10 megapixel digital single lens reflex has several evolutionary improvements over the EOS 30D, including the extra two million pixels, a larger LCD screen and what is called “live view” function. Live view is using the LCD screen as the...
Good The picture quality from the CMOS sensor and image processor is smooth, film-like and noise free even at high ISO settings. Dynamic range is as good as it gets, with detail well preserved both in highlights and shadows. The mechanical refinement of the...
Bad The larger LCD is a low resolution affair, with 230,000 pixels, compared with nearly one million on the Nikon D300 and the Sony A700. This diminishes the usefulness of live view and also affects picture review. And there is no auto-focus assist lamp fo...
Bottom line This is a fine camera with worthwhile advances on its predecessor. Canon has dominated this segment of the market for DSLRs between $2000 and $3000, but now faces stiff competition. The Sony A700, the Nikon D300 and the Olympus E-3 are coming soon, whi...
0%
goodgearguide.com.au
Updated:
2011-11-04 09:50:20
Its been a long time coming, but Canon has finally released the successor to the EOS 30D, unsurprisingly named the EOS 40D. Featuring an upgraded 10-megapixel sensor, live view technology and dust reduction, along with the standard Canon feature set...
Good Brilliant image quality, speedy burst mode, robust construction, dust reduction solution...
Bad Some minor auto focus problems in low light The Final Word For at least a little while it appears the Canon 40D is king of the hill. While the Nikon D80 and D200 both provide reasonable alternatives for enthusiasts, and the Nikon D40x and Canon EOS 400...
Bottom line For at least a little while it appears the Canon 40D is king of the hill. While the Nikon D80 and D200 both provide reasonable alternatives for enthusiasts, and the Nikon D40x and Canon EOS 400D are both more suitable options for amateurs, the 40Ds bl...
90%
photoreview.com.au
Updated:
2011-11-04 09:50:21
A replacement for Canons EOS 30D has been due for some time so the unveiling of the 10.1-megapixel EOS 40D at the end of August was no surprise. Nor was the inclusion of Canons EOS Integrated Cleaning System, which was pioneered on the EOS 400D and i...
90%
apcmag.com
Updated:
2014-03-20 01:28:37
The fiddly menu system and odd-looking body have been overhauled, and this new model has a larger LCD (3in), better positioned controls and a superior grip. Despite the 40D body being the same size (14.5 x 10.8 x 7.3 WDH) and weight (740g without batte...
Good image qualityEasy to use...
Bad Slow focusing, Slightly overpriced...
70%
stuff.tv
Updated:
2014-03-20 01:28:37
Theres a bundle of easy as pie first-time DSLRs out there but for those whove already ditched their compact cams, Canon and Nikon have just laid out some seriously tempting upgrades. At a whopping £1300 without a lens, Nikons 12.3MP D300 is the p...
Good will appreciate the top deck LCD for quickly viewing shooting info. Theyll also warm to the three custom settings modes and the two control wheels, for hastily shifting shutter speed and aperture in metered-manual mode. Beginners will gravitate more...
Bad Low-res screen. No HDMI...
Bottom line A great step-up camera and one of the best value DSLRs around...
100%
Country Distributor
United Kingdom 1 distributor(s)