location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7020 Intel® Core™ i5 i5-12500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCVFG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184917565
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 12:56:21
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7020 Intel® Core™ i5 i5-12500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Mini PC Black 90 W
  • - Intel® Core™ i5 i5-12500T
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL OptiPlex 7020 Intel® Core™ i5 i5-12500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black:
This short summary of the DELL OptiPlex 7020 Intel® Core™ i5 i5-12500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7020, Intel® Core™ i5, i5-12500T, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description DELL OptiPlex 7020 Intel® Core™ i5 i5-12500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black:
This is an auto-generated long summary of DELL OptiPlex 7020 Intel® Core™ i5 i5-12500T 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 7020. Processor family: Intel® Core™ i5, Processor model: i5-12500T. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: MFF. Product type: Mini PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12500T
Processor cores
6
Processor threads
12
Processor boost frequency
4,4 GHz
Performance cores
6
Performance-core Max Turbo Frequency
4,4 GHz
Performance-core base frequency
2 GHz
Processor cache
18 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
35 W
Maximum turbo power
74 W
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total kapasitas SSD
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
SSD performance class
25
M.2 SSD size
2230 (22 x 30 mm)
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
PowerShare
Yes
Ports & interfaces
Number of USB ports with PowerShare support
1
HDMI ports quantity *
1
HDMI version
1.4b
DisplayPorts quantity
1
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Chassis type *
MFF
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Market positioning
Business
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC3204
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
English, Spanish, French, Italian, Portuguese
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Power
Power supply *
90 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating vibration
0,26 G
Non-operating vibration
1,37 G
Operating shock
40 G
Non-operating shock
105 G
Sustainability
Sustainability certificates
TCO, ENERGY STAR, EPEAT Climate +
Doesn't contain
PVC/BFR
Weight & dimensions
Width *
36 mm
Depth *
178 mm
Height *
182 mm
Packaging content
Display included *
No
Cables included
AC
Power cable length
1,8 m
Country Distributor
Portugal 2 distributor(s)
France 1 distributor(s)