location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM555
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM555-BLK-UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184911822
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 11:06:34
The date of the most recent change of this product data-sheet in Icecat.
Dell Pair User's Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager User's Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Silent Keyboard and Mouse - KM555 User’s Guide (8.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Silent Keyboard and Mouse - KM555 Quick Start Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless + Bluetooth Plunger key switch
  • - QWERTY UK International
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 2 pc(s)
Warranty: 3 Years NBD Advance Exchange
Long product name DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black :
The long product name of DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silent Keyboard and Mouse - KM555 - UK (QWERTY)
More>>>
DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black:
The official description of DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work quietly in any space with a compact, silent keyboard and mouse combo that connects seamlessly with dual-mode connectivity.

Short summary description DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black:
This short summary of the DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM555, Wireless, RF Wireless + Bluetooth, Plunger key switch, QWERTY, Black, Mouse included

Long summary description DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black:
This is an auto-generated long summary of DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black based on the first three specs of the first five spec groups.

DELL KM555. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Plunger key switch, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Make work your quiet place
Make work your quiet place

This silent, space-saving keyboard and mouse combo fits anywhere and minimises disruptions in open office environments.

Silent combo at work
Silent combo at work

Stay focused with silent keys and a mouse that clicks, scrolls and glides without making disruptive sounds.

All-day comfort
All-day comfort

The compact, space-saving design creates a clean desk and comfortable workspace. The ambidextrous mouse fits naturally, whether you're left or right-handed.

Compact layout
Compact layout

Save space, and get all the same functions as a full-sized keyboard.

Full-sized keys
Full-sized keys

Do everything you need with full-sized arrow keys and a number pad.

Convenient storage
Convenient storage

Securely store your Dell Secure Link USB Receiver inside the mouse or keyboard for easy portability.

Smart Connect
Smart Connect

Smart Connect automatically toggles between RF and Bluetooth® and detects your preferred mode for seamless connectivity right out of the box. With Dell Pair, you can pair your mouse and keyboard with a single click.

Secure dual-mode pairing
Secure dual-mode pairing

With dual-mode connectivity, you can effortlessly connect and switch between two devices via Bluetooth® and RF dongle (Dell Secure Link USB Receiver - WR3).

Accomplish more with AI
Accomplish more with AI

Get quick access to Copilot in Windows, your everyday AI companion, with the built-in Copilot Key.

Personalised shortcuts
Personalised shortcuts

Tailor your keyboard with up to 18 programmable shortcuts to your favourite functions and applications.

Precise control
Precise control

Adjustable DPI (up to 4020) enables seamless navigation across any monitor resolution and multiple screens.

Tuned to your specifications
Tuned to your specifications

Dell Peripheral Manager offers an amazing range of features including DPI and polling rate adjustments, programmable shortcuts, pairing of additional devices and more, allowing you to easily customise settings based on your preferences.

Sustainably made
Sustainably made

Engineered with up to 64% post-consumer recycled plastic, this keyboard and mouse combo prioritises user comfort while embracing environmental responsibility.

Peace of Mind

Up to 36 months of battery life
The long-lasting battery life means you'll use fewer replacements, reducing your environmental impact.

Work worry-free
The keyboard's spill-resistant design ensures durability against accidental liquid spills, while anti-fade keys provide long-term preservation.

The story is currently unavailable. Please, contact us.
Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Plunger key switch
Keyboard layout *
QWERTY
Keyboard language *
UK International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
Number of hot keys
18
Programmable hot keys
Yes
Frequency band
2.4 GHz
Bluetooth version
5.1
Design
Backlight *
No
Product colour *
Black
Protection features
Spill resistant
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Mouse
Movement detection technology
Optical
Movement resolution
4020 DPI
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8.1
Mac operating systems supported
Yes
Linux operating systems supported
Red Hat Enterprise Linux 8.0, Ubuntu 18.04 LTS
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
399 x 127 x 26 mm
Keyboard weight
406 g
Mouse dimensions (WxDxH)
60 x 105 x 38 mm
Mouse weight
67 g
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
Disclaimer DELL KM555 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY UK International Black:
Disclaimer

Actual configuration might differ from illustration