location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 256 GB SSD SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12JH00ETGP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153330621 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 08:41:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 256 GB SSD SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Core i3-12100 (12MB Cache)
  • - 4GB (3200MHz) DDR4-SDRAM (1 x 4) & 256GB SSD
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 256 GB SSD SFF PC Black :
The long product name of Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 256 GB SSD SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-12100 (12MB Cache), 4GB DDR4-SDRAM, 256GB SSD, DVD±RW, Intel UHD Graphics 730, LAN, No OS
More>>>
Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 256 GB SSD SFF PC Black:
The official description of Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 256 GB SSD SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small & powerful

The ThinkCentre Neo 50s Gen 4 Small Form Factor (SFF) packs a lot of power in a space-saving business PC. With up to 13th Gen Intel® Core™ processors, speedy DDR4 memory, and loads of HDD and/or SSD storage, this small form factor (SFF) desktop will zip through any task for improved productivity.

Certified 'Earth-friendly'

Buy a new PC and give the Earth a break. The compact, durable ThinkCentre Neo 50s Gen 4 SFF is paint-free, with a chassis built from 35% post-consumer content and packaging that's 90% expanded polyethylene (EPE), which is easier to recycle than many other packing materials. And it comes with multiple green certifications and credentials, with select models and components that are Energy Star® 8,0-compliant and EPEAT® Gold-registered (where applicable*).

*Visit www.epeat.net for registration status by country.

Connectivity for any business need

A breeze to set up anywhere, the ThinkCentre Neo 50s Gen 4 Small Form Factor (SFF) is designed to bring you and your colleagues together, wherever you're working from. There are multiple front-and-back USB ports for peripherals and a range of video connection options—from VGA to DisplayPort to HDMI. Everything's smooth and fast, whether its’s connecting to other devices or collaborating online.

Cool & efficient—anywhere you work

With our Intelligent Cooling Engine (ICE) 6.0, system performance is optimized based on your workload. This enables superb energy efficiency, with over 40kwh per unit, per year in power savings. Additionally, the ThinkCentre Neo 50s Gen 4 SFF business PC has three operating modes for different workplaces, whether it’s an air-conditioned office, a hot restaurant kitchen, or a busy factory floor.

Upgradable. Expandable. Ready for anything.

Easy to upgrade and expand, the ThinkCentre Neo 50s Gen 4 desktop can be customized to meet your computing needs today and tomorrow. It's compact but still has space, including PCIe slots, for you to easily add extra graphics or storage. Or, with an optional Smart Cable, you can simply connect to another PC and leverage the additional storage capacity as you work seamlessly between two devices.

Built to deliver peace of mind

Engineered with security in mind, ThinkCentre Neo 50s Gen 4 SFF PC has the discrete Trusted Platform Module (dTPM) 2.0 chip to encrypt your data and is integrated with ThinkShield, customizable end-to-end security for your PC and sensitive files. You can also use an optional Smart Cable Clip, padlock loop, or Kensington Security Slot™ to thwart physical theft, and Smart USB Protection to prevent data transfers via the USB ports.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 256 GB SSD SFF PC Black:
This short summary of the Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 256 GB SSD SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 50s, Intel® Core™ i3, i3-12100, 4 GB, DDR4-SDRAM, 256 GB, DVD±RW

Long summary description Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 256 GB SSD SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 4 GB DDR4-SDRAM 256 GB SSD SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 50s. Processor family: Intel® Core™ i3, Processor model: i3-12100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 730. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4,5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
12th gen Intel® Core™ i3
Processor model *
i3-12100
Processor cores
4
Processor threads
8
Processor boost frequency
4,3 GHz
Performance cores
4
Performance-core Max Turbo Frequency
4,3 GHz
Performance-core base frequency
3,3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
60 W
Maximum turbo power
89 W
Memory
Internal memory *
4 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total kapasitas SSD
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
MMC, Memory Stick (MS), MS PRO, SD, SDHC, xD, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 730
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
SFF
Colour name
Raven black
Volume
7,4 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Viewing window
No
Performance
Motherboard chipset
Intel B660
Audio chip
Realtek ALC623-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor, HDD
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
No
Power
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3 TCO Certified RoHS compliant
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO, ErP
Weight & dimensions
Width *
100 mm
Depth *
308 mm
Height *
274,8 mm
Weight *
4,5 kg
Package width
195 mm
Package depth
390 mm
Package height
500 mm
Package weight
6,35 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired