Lenovo logo

Lenovo ThinkPad T14s Intel Core Ultra 5 135U Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17812
Info modified on:
09 Aug 2024, 14:46:07
Bullet Points Lenovo ThinkPad T14s Intel Core Ultra 5 135U Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 5 135U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch
  • - 32GB (6400MHz) LPDDR5x-SDRAM & 512GB SSD
Long product name Lenovo ThinkPad T14s Intel Core Ultra 5 135U Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core Ultra 5 135U (12MB Cache), 32GB LPDDR5x-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch, Intel Graphics, WLAN, Webcam, Windows 11 Pro 64-bit

Lenovo ThinkPad T14s Intel Core Ultra 5 135U Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

AI-driven Excellence & Performance
Boost your productivity on the 14'' Lenovo ThinkPad T14s Gen 5 laptop, driven by Intel® Core™ Ultra processor. With the Intel® Arc™ graphics, elevate your ability to create or design with pixel-perfect clarity. Plus, AI-enabled features like background blur, voice focus, and automatic framing improve your video presence for better engagements.

Visuals — Brighter & More Enhanced
Enjoy superb content quality on the 14'' ThinkPad T14s Gen 5 laptop with up to 2.8k OLED display options. Its 3M optical solutions improve display efficiency, optimizing brightness and power usage. Eyesafe® and TÜV Low Blue Light certifications help prevent eye fatigue. The slim profile is available in the rich colors of Eclipse Black and Luna Grey.

Redesigned for Inclusivity & Perfection
Our redesigned ThinkPad keyboard now includes tactile markings to help easily identify significant keys. Our TrackPad is larger than ever and a double tap of the TrackPoint Quick Menu opens a customizable settings menu. Plus, the Communications Bar on the top cover boasts a 5MP camera and noise-canceling microphones for improved daily productivity.

Adaptive Power, Better Endurance
The ThinkPad T14s Gen 5 laptop prudently adapts to your workload needs with an improved battery system. Its advanced thermal design, featuring dual fans and well-placed rear air vents, ensures optimal cooling efficiency. And, its MIL-STD-810H tested for high-end durability and engineered to be power-efficient with an ENERGY STAR® 8.0 certification.

Peace of Mind with Smarter Security
The ThinkPad T14s Gen 5 laptop boasts robust security features, including biometric authentication with fingerprint reader and facial recognition for quick, secure login. ThinkShield, our comprehensive security suite, ensures data encryption via a Discrete Trusted Platform Module (dTPM). And for added protection, there’s a webcam privacy shutter.

Responsibly Made for a Better Tomorrow
While the slim profile of T14s laptop is sure to impress, take pride in knowing its keyboard frame utilizes 90% recycled magnesium and the bottom cover features 55% recycled aluminum. Both color options include speaker, battery, and adapter enclosures made of 90% post-consumer content (PCC) recycled plastic and come in plastic-free packaging.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad T14s Intel Core Ultra 5 135U Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad T14s, Intel Core Ultra 5, 35,6 cm (14"), 1920 x 1200 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad T14s Intel Core Ultra 5 135U Laptop 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad T14s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 135U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.