location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3700892032444
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700892032444
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:34:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPad 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 24,6 cm (9.7") 2048 x 1536 pixels IPS
  • - Apple A9
  • - 32 GB Flash
  • - Single camera 12 MP Front camera 1,2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 32,4 Wh 10 h
  • - iOS 10
Long product name Apple iPad 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Grey :
The long product name of Apple iPad 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPad, Wi-Fi, 9.7", 2048 x 1536, A9 + M9, 32GB, 802.11a/b/g/n/ac, Bluetooth, Touch ID, 8MP + 1.2MP, iOS 10, Refurbished Grade A+
More>>>
Short summary description Apple iPad 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Grey:
This short summary of the Apple iPad 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad , 24,6 cm (9.7"), 2048 x 1536 pixels, 32 GB, iOS 10, 469 g, Grey

Long summary description Apple iPad 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Grey:
This is an auto-generated long summary of Apple iPad 32 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS 10 Grey based on the first three specs of the first five spec groups.

Apple iPad . Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor family: Apple, Processor model: A9. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 469 g. Operating system installed: iOS 10. Product colour: Grey