location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision E28u-20 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E28u-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62F9GAR4LA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196378277165 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision E28u-20 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 71.1cm (28") 4K Ultra HD 3840 x 2160 W-LED IPS
  • - 6ms, 16:9, 300cd/m², 1000:1
  • - HDMI, DisplayPort
Warranty: 3-year
Long product name Lenovo ThinkVision E28u-20 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of Lenovo ThinkVision E28u-20 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

71.1cm (28") 4K Ultra HD 3840 x 2160 W-LED IPS, 16:9, 300cd/m², 1.07B, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision E28u-20 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of Lenovo ThinkVision E28u-20 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you are an office worker chasing deadlines or a content creator winning new fans,
the ThinkVision E28u-20 is a monitor that will not disappoint you. This brilliant monitor with
its 3-side near-edgeless bezel design, offers powerful performance while keeping you as
comfortable as possible. Its 28-inch UHD monitor, with In-Plane Switching (IPS) panel, allows
you to create picture-perfect content, while its 99% sRGB & 90% DCI-P3 rating means it
reproduces details in superb true-to-life colors. In addition, this Eyesafe certified display with
Natural Low Blue Light technology protects your eyes by reducing harmful blue light emission,
in the meanwhile ensuring better performance without color distortion. The ThinkVision
E28u-20 Monitor comes with a full-function, sleek LTPS (Lift, Tilt, Pivot, Swivel*) stand, and a
100 x 100 mm VESA mount. This enables you to set it up exactly as per your need, and gives
you excellent ergonomics for a fatigue-free experience. When it comes to connectivity,
it has two HDMI 2.0 ports and a DP 1.4 port too, to enable you to switch easily between
multiple devices. The monitor also comes with built-in speakers and an audio out jack.
ThinkVision E28u-20 – A monitor that believes you should stay comfortable while conquering
the world.

Short summary description Lenovo ThinkVision E28u-20 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Lenovo ThinkVision E28u-20 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision E28u-20, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision E28u-20 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Lenovo ThinkVision E28u-20 LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision E28u-20. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
71,1 cm (28")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
4 ms
Pixel pitch
0,16 x 0,16 mm
Pixel density
157 ppi
Viewable size, horizontal
62,1 cm
Viewable size, vertical
34,1 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour depth
10 bit
Colour gamut standard
DCI-P3
Colour gamut
90%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Built-in microphone
No
Design
Product colour *
Black
Colour name
Raven Black
Certification
ENERGY STAR, CCC, TCO 9.0, TCO Edge 2.0, EPEAT Silver, RoHS (EU 2002/95/EC), TÜV
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Ports & interfaces
Audio output
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
20 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-360 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
F
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
26 kWh
Power consumption (typical) *
30 W
Power consumption (max)
50 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
Power supply type
Internal
Skala efisiensi energi
A to G
European Product Registry for Energy Labelling (EPREL) code
1121116
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
636,9 mm
Depth (with stand)
220 mm
Height (with stand)
580,6 mm
Weight (with stand)
6,8 kg
Width (without stand)
636,9 mm
Depth (without stand)
48,9 mm
Height (without stand)
373,7 mm
Weight (without stand)
4,6 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2,28 cm
Packaging data
Package width
744 mm
Package depth
170 mm
Package height
489 mm
Package weight
9,2 kg