location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver LTO-7 Ultrium 15000 Storage drive Tape Cartridge 6 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreEver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-7 Ultrium 15000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BB873AS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 12:17:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE StoreEver LTO-7 Ultrium 15000 Storage drive Tape Cartridge 6 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Serial Attached SCSI (SAS)
  • - Data storage type: LTO 2.5:1
  • - Native capacity: 6 TB Compressed capacity: 15 TB
Long product name HPE StoreEver LTO-7 Ultrium 15000 Storage drive Tape Cartridge 6 TB :
The long product name of HPE StoreEver LTO-7 Ultrium 15000 Storage drive Tape Cartridge 6 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StoreEver LTO-7 Ultrium 15000 Internal Tape Drive
More>>>
Short summary description HPE StoreEver LTO-7 Ultrium 15000 Storage drive Tape Cartridge 6 TB:
This short summary of the HPE StoreEver LTO-7 Ultrium 15000 Storage drive Tape Cartridge 6 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver LTO-7 Ultrium 15000, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2.5:1, LTO, Black

Long summary description HPE StoreEver LTO-7 Ultrium 15000 Storage drive Tape Cartridge 6 TB:
This is an auto-generated long summary of HPE StoreEver LTO-7 Ultrium 15000 Storage drive Tape Cartridge 6 TB based on the first three specs of the first five spec groups.

HPE StoreEver LTO-7 Ultrium 15000. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 6 TB, Compressed capacity: 15 TB, Drive device, buffer size: 1024 MB. Width: 210 mm, Depth: 148 mm, Height: 42 mm

Country Distributor
United Kingdom 1 distributor(s)