location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6C7RM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184900499
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:46:15
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 6C7RM user manual (22.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i3-12100 (12MB Cache)
  • - 8GB DDR5-SDRAM (1 x 8) & 512GB SSD
Warranty: 1 Year Basic Onsite
Long product name DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black :
The long product name of DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-12100 (12MB Cache), 8GB DDR5-SDRAM, 512GB SSD, Intel UHD Graphics 730, LAN, WLAN, Bluetooth, Windows 11 Pro 64-bit
More>>>
DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
The official description of DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great possibilities. Small footprint.
Bigger doesn't always mean better. The Inspiron Small Desktop comes with the latest Intel® Core™ Processors and up to 16GB DDR5 memory, all in a compact, space-saving design.

Short summary description DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
This short summary of the DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 3030, Intel® Core™ i3, i3-12100, 8 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
This is an auto-generated long summary of DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black based on the first three specs of the first five spec groups.

DELL Inspiron 3030. Processor family: Intel® Core™ i3, Processor model: i3-12100. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4,72 kg. Product colour: Black

Designed to fit your life
Designed to fit your life

The Inspiron Small Desktop packs great performance features and capabilities into a small chassis designed to seamlessly fit in any space.

Ready to perform
Ready to perform

Effortlessly tackle any task with the power of latest Intel® Core™ Processors. What's more, since the Inspiron Small Desktop can support memory up to 16GB DDR5, you have the expandability to add more memory for future computing needs. For easy access and storage of all files, photos and videos, the Inspiron Small Desktop has an upgrade option of up to 1TB SSD.

Designed for productivity
Designed for productivity

Your Inspiron PC is now ready for business with easy-to-use, built-in Trusted Platform Module to protect your data and a wide variety of ports and slots to connect all your personal and business devices.

Connect conveniently
Connect conveniently

Easily connect to other monitors with HDMI and Display Ports that support up to three FHD monitors or one 4K monitor.

Accessorize even further with eight additional USB ports located in the front and rear.

When time is of the essence, WiFi 6 delivers a greater and more stable browsing experience and faster transfer speeds.

Easier to be productive
Easier to be productive

Windows 11 comes with new multitasking tools to help you get it done faster, easier, and with style.

Maximise your screen real estate and stay neat with Snap layouts. Snap your apps and browser tabs in addition to your windows to a grid. Group apps by purpose (like work or gaming) and to a desktop. Then, switch between instantly.

Elevate your choice sustainably
Elevate your choice sustainably

Our packaging reduces waste and helps lower your environmental impact. The Inspiron Small Desktop ships in packaging made with at least 96.9% recycled or renewable content.
This desktop is certified Energy Star 8.0. It is registered EPEAT silver and has achieved EPEAT Climate+ designation. With the Climate+ designation, this desktop has met industry best practices for decarbonization.
Help lower your e-waste. Dell provides several options to assist customers with updating hardware, diagnosing issues, and replacing parts.

Premium Support
Premium Support

Get help fast with access to 24x7 expert tech support over the phone or online for hardware issues and software installation. If we can’t solve it remotely, we’ll send a technician to your home, school or work to fix it.

Accidental Damage Service
Accidental Damage Service

Stay worry-free, with protection from accidental drops, spills and surges. Access to repairs is easy, with support designed to get you up and running fast.

Premium Support Plus
Premium Support Plus

Dell’s most comprehensive support plan allows you to get the most out of your PC, with the least amount of effort. From technology that predicts and fixes problems, to extra protection with Accidental Damage Service, you’ll enjoy day and night support.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
12th gen Intel® Core™ i3
Processor model *
i3-12100
Processor cores
4
Processor threads
8
Processor boost frequency
4,3 GHz
Performance cores
4
Performance-core Max Turbo Frequency
4,3 GHz
Performance-core base frequency
3,3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Number of processors installed
1
Number of processors supported
1
Processor base power
60 W
Maximum turbo power
89 W
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory channels
Single-channel
Memory data transfer rate
4400 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total kapasitas SSD
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Compatible memory cards
Not supported
RAID support
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 730
Maximum on-board graphics card resolution
7680 x 4320 pixels
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Bluetooth
Yes
MU-MIMO
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
DisplayPorts quantity
1
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Combo headphone/mic port
Yes
Number of rear USB ports
4
Number of front USB ports
4
Number of front audio ports
1
Number of rear audio ports
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Water cooling system
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Housing material
Steel
Performance
Market positioning
Business
Motherboard chipset
Intel B660
Built-in speaker(s)
No
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
English, Spanish, French, Italian, Portuguese
Trial software
McAfee Business Protection 1-year,Activate Your Microsoft 365 For A 30 Day Trial
Bundled software
Windows System Driver
Power
Power supply *
180 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47/63 Hz
80 PLUS certification
80 PLUS Bronze
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating vibration
0,26 G
Non-operating vibration
1,37 G
Operating shock
40 G
Non-operating shock
105 G
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Climate +, EPEAT Silver
Weight & dimensions
Width *
92,6 mm
Depth *
292 mm
Height *
290 mm
Weight *
4,72 kg
Packaging content
Display included *
No
Cables included
AC
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
España 2 distributor(s)
Disclaimer DELL Inspiron 3030 Intel® Core™ i3 i3-12100 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:
Disclaimer

Actual configuration might differ from illustration