location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HD9230/06 fryer Single Stand-alone 1425 W Hot air fryer Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9230/06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9230/06 show
Show alternative article codes used in the online market place
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 15:02:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Viva Collection HD9230/06 fryer Single Stand-alone 1425 W Hot air fryer Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Hot air fryer 0,8 kg Black, Red
  • - Frying function Baking function Grilling
  • - Digital timer Removable bowl
  • - LED Built-in display
  • - 1425 W
More>>>
Short summary description Philips Viva Collection HD9230/06 fryer Single Stand-alone 1425 W Hot air fryer Black, Red:
This short summary of the Philips Viva Collection HD9230/06 fryer Single Stand-alone 1425 W Hot air fryer Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HD9230/06, Hot air fryer, 0,8 kg, 60 min, Single, Black, Red, Touch

Long summary description Philips Viva Collection HD9230/06 fryer Single Stand-alone 1425 W Hot air fryer Black, Red:
This is an auto-generated long summary of Philips Viva Collection HD9230/06 fryer Single Stand-alone 1425 W Hot air fryer Black, Red based on the first three specs of the first five spec groups.

Philips Viva Collection HD9230/06. Product type: Hot air fryer, Fryer food capacity: 0,8 kg, Timer duration: 60 min. Construction type: Single, Product colour: Black, Red, Control type: Touch. Display type: LED. Power: 1425 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 315 mm, Depth: 287 mm, Height: 384 mm

Performance
Fryer food capacity *
0,8 kg
Product type *
Hot air fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Digital timer
Yes
Timer duration
60 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black, Red
Material
Polypropylene (PP)
Removable bowl *
Yes
Non-slip feet
Yes
Easy to clean
Yes
Cord length
0,8 m
Design
Cool wall housing
Yes
Control type *
Touch
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Display type
LED
Power
Power *
1425 W
Auto power off
Yes
AC input voltage
220-240 V
AC input frequency
50 Hz
Weight & dimensions
Width
315 mm
Depth
287 mm
Height
384 mm
Weight
7 kg
Technical details
Basket capacity
0,8 g