location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 22.5m LL LMR 240 coaxial cable 23 m TNC Male TNC Female Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22.5m LL LMR 240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4G-CAB-LMR240-75=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658440052 show
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco 22.5m LL LMR 240 coaxial cable 23 m TNC Male TNC Female Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LL LMR 240 23 m Black
  • - TNC Male Male
  • - TNC Female Female
Long product name Cisco 22.5m LL LMR 240 coaxial cable 23 m TNC Male TNC Female Black :
The long product name of Cisco 22.5m LL LMR 240 coaxial cable 23 m TNC Male TNC Female Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75-ft (23 m) Low Loss LMR 240 Cable with TNC Connector
More>>>
Short summary description Cisco 22.5m LL LMR 240 coaxial cable 23 m TNC Male TNC Female Black:
This short summary of the Cisco 22.5m LL LMR 240 coaxial cable 23 m TNC Male TNC Female Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 22.5m LL LMR 240, 23 m, LL LMR 240, TNC Male, TNC Female, Black

Long summary description Cisco 22.5m LL LMR 240 coaxial cable 23 m TNC Male TNC Female Black:
This is an auto-generated long summary of Cisco 22.5m LL LMR 240 coaxial cable 23 m TNC Male TNC Female Black based on the first three specs of the first five spec groups.

Cisco 22.5m LL LMR 240. Cable length: 23 m, Connector 1: TNC Male, Connector 2: TNC Female. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Cisco

Cisco CAB-L400-50-TNC-N coaxial cable LMR-400 15 m Black
(show image)
CAB-L400-50-TNC-N CAB-L400-50-TNC-N 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 15m ULL LMR 240 coaxial cable
(show image)
4G-CAB-ULL-50 15m ULL LMR 240 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)