location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra HALO SMART BT HS, BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-98300000-36
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:55:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-98300000-36 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10mm speakers and powerful bass for exceptional call Quality and full spectrum music.
  • - Industry leading 17 hours Talk time and 14 hours of music time.
  • - Magnets built into earbuds for cable management - connects earbuds together or onto the Neckband for a tangle-free experience.
  • - Siri and Google now button, vibration call alert and bendable Flex zones that are built into the Neckband.
  • - Wind protected microphone and water resistant durability - IP54 rating.
Long product name Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black :
The long product name of Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra HALO SMART BT HS, BLK
More>>>
Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black:
The official description of Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Halo Smart are Bluetooth® earbuds so comfortable, you’ll never want to take them off.

Short summary description Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black:
This short summary of the Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Halo Smart Wireless, Wireless, 20 - 20000 Hz, Calls/Music, 38 g, Headset, Black

Long summary description Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black:
This is an auto-generated long summary of Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Halo Smart Wireless. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 38 g. Product colour: Black

Amazing sound

Tune out with an exceptional sound experience. Jabra Halo Smart is built with prevailing 10 mm (0.4 in) speakers that deliver full spectrum music quality. Whether you prefer rich bass or crisp high tunes, Jabra Halo Smart delivers amazing sound quality.

Be on top of your day

To get things done on the go, just tap the voice button for instant access to Siri™ or Google Now™ and get the information you need. For Android users, Jabra Halo Smart can read out your calendar notifications, e-mails, text messages and social media messages.

Great calls – all day, every day

From the minute you start your day, Jabra Halo Smart will be there to take your calls, organise your workload, keep you on track with your schedule and play your music with amazing sound. It gives you the freedom to stay connected.

Take your calls anywhere

Jabra Halo Smart’s wind-protected microphone and weather-resistant durability means you can comfortably take your calls wherever life takes you.

Up to 17 hours of talk time

Life doesn’t stop when you’re low on battery, which is why the Jabra Halo Smart offers an industry-leading 17 hours of talk time, or 15 hours of music time, with just one charge. For Android users, the Jabra Assist app allows you to track your exact battery usage and suggests when to next charge your Jabra Halo Smart, giving you total peace of mind when on the go.

So comfortable you’ll forget it’s there

Designed by Jabra’s comfort experts, Halo Smart follows the body’s lines with bendable flex zones ensuring maximum comfort all day long. You won’t know it’s there until a subtle vibration informs you of incoming calls.

Performance
Product type *
Headset
Wearing style *
Neck-band, In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable colour
Black
Protection features
Drop proof, Water resistant
International Protection (IP) code
IP54
LED indicators
Power
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Certification
CE, FCC, IC, GOST, RoHS, REACH, IP54
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HSP
Bluetooth version
4.1
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
50 - 7000 Hz
Wireless range
10 m
Headphones
Maximum input power
8 mW
Ear coupling *
Intraaural
Intraaural headphones type
In-ear monitors
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
97 dB
Magnet type
Neodymium
Microphone
Microphone type *
Built-in
Microphone frequency
200 - 6300 Hz
Microphone sensitivity
10 dB
Microphone direction type
Omnidirectional
Microphone
Number of microphones
1
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
15 h
Rechargeable battery
Yes
Talk time
17 h
Battery recharge time
2 h
Charging source
USB
Standby time
528 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
141 mm
Depth
35 mm
Height
141 mm
Weight
38 g
Packaging data
Package width
43 mm
Package depth
159 mm
Package height
179 mm
Packaging content
Quick start guide
Yes
Cables included
USB
Accessories included in set
3 sizes silicone eartips
Windscreen included
Yes
Eartips material
Silicone
Extra earbuds
Yes
Technical details
Easy pairing
Yes
Supplier features
Material
ABS, Polycarbonate (PC), Polyethylene terephthalate (PET), Polymethyl methacrylate (PMMA), Thermoplastic elastomer (TPE), Thermoplastic polyurethane (TPU)
Certificates
Compliance certificates
RoHS
Other features
Voice guidance
Yes
Voice guidance languages
English, French, German, Japanese
Call management
Yes
Applications supported
Jabra Assist
Buttons quantity
4
Auto power off
Yes
Battery level indicator
Yes
Digital Signal Processing (DSP)
Yes