location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STANDIVARIUS Libro B document holder Hylite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STANDIVARIUS Check ‘STANDIVARIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Libro B - A4 size/for books
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST201517
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0601577559085 show
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘STANDIVARIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   STANDIVARIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 04:26:21
The date of the most recent change of this product data-sheet in Icecat.
STANDIVARIUS ST201517 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points STANDIVARIUS Libro B document holder Hylite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - correct in-line working posture ergonomic design to relieve back/neck pain
  • - suitable for books, A4 sheets, tablets
  • - 3 height settings, max 51 degrees
  • - portable: folds flat to just 278 x 200 x 2.4 mm
  • - foold-away design, portable in protective sleeve (incl.)
  • - Lifetime warranty
  • - ideal for hybrid work by being ultra light, flat, portable and ergonomic
  • - ZERO WASTE packaging: 100% recycleable paper packaging
Warranty: lifetime warranty
Long product name STANDIVARIUS Libro B document holder Hylite :
The long product name of STANDIVARIUS Libro B document holder Hylite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

standivarius Libro B - ergnomic A4 foldable universal book holder, silver
More>>>
Short summary description STANDIVARIUS Libro B document holder Hylite:
This short summary of the STANDIVARIUS Libro B document holder Hylite data-sheet is auto-generated and uses the product title and the first six key specs.

STANDIVARIUS Libro B, Hylite, 2 kg, 0 - 51°, European Union, Romania, 100 sheets, 1 pc(s)

Long summary description STANDIVARIUS Libro B document holder Hylite:
This is an auto-generated long summary of STANDIVARIUS Libro B document holder Hylite based on the first three specs of the first five spec groups.

STANDIVARIUS Libro B. Material: Hylite, Maximum weight capacity: 2 kg, Angle setting range: 0 - 51°. Width: 278 mm, Depth: 200 mm, Height: 2,4 mm. Master (outer) case width: 222 mm, Master (outer) case length: 315 mm, Master (outer) case height: 5 mm

Country Distributor
United Kingdom 1 distributor(s)