location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIN24480DC Eaton 480W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIN24480DC
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:13:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended for industrial locations where temperatures range within 0°C and 50°C
  • - Protects equipment against blackouts, brownouts, overvoltages, surges and line noise
  • - Keeps power running during brief outages to allow time for safe system shutdown
  • - Built-in clamp mounts easily to a "top hat" 35mm DIN rail with no mounting screws or brackets required
  • - Requires Eaton BPDIN24XL extended battery module for operation (sold separately)
  • - Add up to 4 external battery modules (BPDIN24XL) to extend backup runtime
Warranty: 2-year limited
Long product name Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W :
The long product name of Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eaton 480W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output
More>>>
Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W:
The official description of Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible Power Protection for Smart Industrial Applications
The DIN24480DC standby UPS system with hardwire DC input/output delivers reliable power and battery backup for computing, networking, control and storage equipment in factories, warehouses, edge computing locations and automated manufacturing and fabrication facilities. The rugged compact housing withstands demanding conditions and integrates seamlessly and securely into electrical enclosures in any non-traditional IT environment.

Ideal for Factory Floors and Extreme Temperatures
Get full use of the DIN24480DC’s power capacity because there is no derating based on its operating temperature range of 0°C (32°F) to 50°C (122˚F), which expands the number of locations in which it can be used. Built to fit into small spaces, the DIN24480DC is a UL 508 recognized component for use in industrial panels. Its pre-installed clamp enables quick mounting to a 35 mm DIN rail. Its fanless design reduces noise and increases reliability.

Reliable Battery Backup Keeps You Operational Through Power Outages
Power outages not only drain productivity from the factory floor, but they also damage expensive equipment. The DIN24480DC protects productivity by providing enough runtime to maintain operation during a brief power outage and protects equipment by allowing it to complete an operation during an extended outage. It also prevents brownouts, overvoltages, surges and line noise from damaging equipment that could destroy data and contribute to costly downtime.

Stay in Control of Your Operation
LEDs on the front panel confirm normal operation and indicate alarm or fault status. Remote on/off can help you avoid maintenance surprises. The DIN24480DC has dry contacts for battery status and UPS communication.

Easy Preventative Maintenance and Initial Troubleshooting
The DIN24480DC requires connection of the BPDIN24XL external battery module (sold separately). Up to four battery modules can be connected to extend backup runtime. The self-test capability can extend the life of the UPS and minimize disruption to operations.

Short summary description Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W:
This short summary of the Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DIN24480DC, Standby (Offline), 0,48 kVA, 480 W, 24 V, 24 V, 24 V

Long summary description Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W:
This is an auto-generated long summary of Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W based on the first three specs of the first five spec groups.

Tripp Lite DIN24480DC. UPS topology: Standby (Offline), Output power capacity: 0,48 kVA, Output power: 480 W. AC outlet types: Hardwire, Power plug: Hardwire. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 24 V, Typical backup time at full load: 3 min. Form factor: Compact, Product colour: Black, Housing material: Steel. Width: 39,9 mm, Depth: 120,6 mm, Height: 124 mm

Features
UPS topology *
Standby (Offline)
Output power capacity *
0,48 kVA
Output power *
480 W
Input operation voltage (min) *
24 V
Input operation voltage (max) *
24 V
Output operation voltage (min)
24 V
Output operation voltage (max)
24 V
Output voltage regulation
10%
Maximum current
20 A
Response time
1 ms
Number of input phases
1
Power factor
1
Emergency Power Off (EPO)
Yes
Noise level
40 dB
Surge protection
Yes
Country of origin
China
Ports & interfaces
AC outlet types
Hardwire
Power plug
Hardwire
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
24 V
Typical backup time at full load
3 min
Typical backup time at half load
10 min
Charging current
0,5 A
Cold start
Yes
Design
Form factor *
Compact
Housing material
Steel
Product colour *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
-15 - 50 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 2000 m
Technical details
Sustainability compliance
Yes
Compliance certificates
Federal Communications Commission (FCC), ICES, REACH, RoHS, UKCA, WEEE
Weight & dimensions
Width
39,9 mm
Depth
120,6 mm
Height
124 mm
Weight
420 g
Package width
193 mm
Package depth
186 mm
Package height
55 mm
Package weight
520 g
Logistics data
Harmonized System (HS) code
8504,40,8500
Master (outer) case width
477 mm
Master (outer) case length
399 mm
Master (outer) case height
208 mm
Master (outer) case weight
9,37 kg
Quantity per master (outer) case
16 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332279368
Brand Image Product code Product Stock Price from
Tripp Lite DIN850AC uninterruptible power supply (UPS) Standby (Offline) 0,85 kVA 510 W Tripp Lite DIN850AC uninterruptible power supply (UPS) Standby (Offline) 0,85 kVA 510 W
(show image)
DIN850AC Eaton 850VA 510W 120V AC DIN Rail Industrial UPS - Hardwire Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0,24 kVA 240 W Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0,24 kVA 240 W
(show image)
DIN24240DC DIN24240DC Eaton 240W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0,5 kVA 300 W Tripp Lite DIN500AC uninterruptible power supply (UPS) Standby (Offline) 0,5 kVA 300 W
(show image)
DIN500AC Eaton 500VA 300W 120V AC DIN Rail Industrial UPS - Hardwire Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s) Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s)
(show image)
SMART1548ET 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1524ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s) Tripp Lite SMART1524ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s)
(show image)
SMART1524ET 120VAC 24VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite ECO900LCDU2 uninterruptible power supply (UPS) Standby (Offline) 0,9 kVA 480 W 12 AC outlet(s) Tripp Lite ECO900LCDU2 uninterruptible power supply (UPS) Standby (Offline) 0,9 kVA 480 W 12 AC outlet(s)
(show image)
ECO900LCDU2 900VA 480W Standby UPS - 12 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, USB, ENERGY STAR, Desktop/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC450 uninterruptible power supply (UPS) Standby (Offline) 0,45 kVA 255 W 8 AC outlet(s) Tripp Lite BC450 uninterruptible power supply (UPS) Standby (Offline) 0,45 kVA 255 W 8 AC outlet(s)
(show image)
BC450 Standby UPS 450VA 255W - 8 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, Desktop/Wall Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC500 uninterruptible power supply (UPS) Standby (Offline) 0,5 kVA 260 W 8 AC outlet(s) Tripp Lite BC500 uninterruptible power supply (UPS) Standby (Offline) 0,5 kVA 260 W 8 AC outlet(s)
(show image)
BC500 120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU10000RT3TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W 30 AC outlet(s) Tripp Lite SU10000RT3TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W 30 AC outlet(s)
(show image)
SU10000RT3TFTAA SmartOnline 120/208V 10kVA On-Line UPS – Double Conversion, 9kW, 10U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU10000RT3UTAA uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W 6 AC outlet(s) Tripp Lite SU10000RT3UTAA uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W 6 AC outlet(s)
(show image)
SU10000RT3UTAA SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)