location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CE398A tray/feeder 1500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1500-sheet Input Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE398A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045459344 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 10:18:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Apr 2017
Product end of life date
Warranty: 90 day limited
Long product name HP LaserJet CE398A tray/feeder 1500 sheets :
The long product name of HP LaserJet CE398A tray/feeder 1500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 1500-sheet Input Tray
More>>>
HP LaserJet CE398A tray/feeder 1500 sheets:
The official description of HP LaserJet CE398A tray/feeder 1500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Support productivity with this robust paper input tray that enables media versatility and allows longer printing (up to 1500 sheets) without re-loading paper.

Description
Support the productivity of growing workgroups with this simple, robust paper input accessory. Enjoy media versatility and longer printing without reloading paper. The tray is easy to install and supports custom paper sizes from 8.3 x 11 to 8.5 x 14 inch (210 x 279 to 216 x 356 mm). The paper level indicator lets users know how much paper is in the tray and unique sensors detect the paper size for each tray, so print jobs automatically print from the correct tray.
- The printer accommodates up to four additional trays and can handle many types and sizes of paper, such as legal size, letterhead, pre-punched,and up to three reams of plain paper in the high-capacity input tray.
- Save trips to load paper in the printer with this paper input accessory.
- Simple to install, featuring unique sensors that automatically detect paper size, easy-to-use paper guides, and a paper level indicator that lets users know how much paper is in the tray without opening the tray.

Short summary description HP LaserJet CE398A tray/feeder 1500 sheets:
This short summary of the HP LaserJet CE398A tray/feeder 1500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CE398A, HP LaserJet Enterprise 600 M601 HP LaserJet Enterprise 600 M602 HP LaserJet Enterprise 600 M603, 1500 sheets, Plain, 13 kg, 15,9 kg, 595 x 495 x 384 mm

Long summary description HP LaserJet CE398A tray/feeder 1500 sheets:
This is an auto-generated long summary of HP LaserJet CE398A tray/feeder 1500 sheets based on the first three specs of the first five spec groups.

HP LaserJet CE398A. Compatibility: HP LaserJet Enterprise 600 M601 HP LaserJet Enterprise 600 M602 HP LaserJet Enterprise 600 M603, Maximum capacity: 1500 sheets. Media types supported: Plain. Weight: 13 kg. Package weight: 15,9 kg, Package dimensions (WxDxH): 595 x 495 x 384 mm. Dimensions (W x D x H) (imperial): 594,9 x 494,8 x 383,8 mm (23.4 x 19.5 x 15.1"), Weight (imperial): 13 kg (28.7 lbs)

Features
Compatibility *
HP LaserJet Enterprise 600 M601 HP LaserJet Enterprise 600 M602 HP LaserJet Enterprise 600 M603
Maximum capacity
1500 sheets
Media formats
Media types supported
Plain
Weight & dimensions
Weight
13 kg
Packaging data
Package weight
15,9 kg
Package dimensions (WxDxH)
595 x 495 x 384 mm
Other features
Dimensions (W x D x H) (imperial)
594,9 x 494,8 x 383,8 mm (23.4 x 19.5 x 15.1")
Weight (imperial)
13 kg (28.7 lbs)
Country Distributor
Polska 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)