location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 38A 2-pack Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38A 2-pack Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1338D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736633994 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:31:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 38A 2-pack Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - As you print more, HP helps reduce your printing costs with HP LaserJet Toner Cartridge Dual Packs. Get the same professional results and reliable, trouble-free printing of Original HP with this convenient, high-value option for high-volume printing.
  • - HP 38A Black LaserJet Toner Cartridges with Smart Printing technology offer higher capacity and increased yields for economical use as well as a time saving design and proven-reliable operation, all designed to reduce total cost of ownership.
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 38A 2-pack Black Original LaserJet Toner Cartridges :
The long product name of HP 38A 2-pack Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

38A 2-pack Black Original LaserJet Toner Cartridges
More>>>
HP 38A 2-pack Black Original LaserJet Toner Cartridges:
The official description of HP 38A 2-pack Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for day-to-day printing of a variety of monochrome documents, primarily over the network.
HP 38 LaserJet Toner Cartridges offer great print quality, reliable performance and easy-to-use design. With HP LaserJet Toner Cartridge Dual Packs, you can save on printing costs and get the same crisp, sharp results.

Short summary description HP 38A 2-pack Black Original LaserJet Toner Cartridges:
This short summary of the HP 38A 2-pack Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 38A 2-pack Black Original LaserJet Toner Cartridges, 24000 pages, Black, 2 pc(s)

Long summary description HP 38A 2-pack Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 38A 2-pack Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 38A 2-pack Black Original LaserJet Toner Cartridges. Hasil halaman toner hitam: 24000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
HP LaserJet 4200, 4200L
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Hasil halaman toner hitam *
24000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q1338D
Quantity per box
2 pc(s)
Persentase bahan daur ulang
17%
Product colour
Black
HP segment
Home
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
395 mm
Depth
397 mm
Height
332 mm
Weight
3,8 kg
Dimensions (WxDxH)
395 x 397 x 332 mm
Package width
395 mm
Package depth
397 mm
Weight & dimensions
Package height
332 mm
Package weight
5,3 kg
Package type
Box
Technical details
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
6 pc(s)
Logistics data
Pallet weight
116 g
EUR-pallet weight
120 g
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
6 pc(s)
Quantity per pallet
18 pc(s)
Quantity per EUR-pallet
18 pc(s)
Other features
Pallet dimensions (W x D x H)
1185 x 1000 x 1134 mm
Empty weight
1,4 kg
Colour
No
Package dimensions (WxDxH)
395 x 397 x 332 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Package dimensions (W x D x H)
395 x 397 x 332 mm (15.6 x 15.6 x 13.1")
Pallet size (EU)
1185 x 794 x 1145 mm
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 38A 2-pack Black Original LaserJet Toner Cartridges:
Disclaimer

[1]Programme features and availability may vary by country. For more information, visit www.hp.com/learn/suresupply.
[2]Declared yield value in accordance with ISO/IEC 19752.