location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Duet 3 Qualcomm Snapdragon 7c Gen 2 Chromebook 27,8 cm (10.9") Touchscreen 2K 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duet 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82T6000UGE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196380225253 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 15:40:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Duet 3 Qualcomm Snapdragon 7c Gen 2 Chromebook 27,8 cm (10.9") Touchscreen 2K 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - Qualcomm Snapdragon 7c Gen 2
  • - 27.8 cm (10.95") 2K 2000 x 1200 IPS Touch
  • - 4GB (2133MHz) LPDDR4x-SDRAM & 128GB eMMC
Warranty: 2-year, Courier or Carry-in
Long product name Lenovo IdeaPad Duet 3 Qualcomm Snapdragon 7c Gen 2 Chromebook 27,8 cm (10.9") Touchscreen 2K 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey :
The long product name of Lenovo IdeaPad Duet 3 Qualcomm Snapdragon 7c Gen 2 Chromebook 27,8 cm (10.9") Touchscreen 2K 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon 7c Gen 2, 4GB LPDDR4x-SDRAM, 128GB eMMC, 27.8 cm (10.95") 2K 2000 x 1200 IPS Touch, Qualcomm Adreno GPU, WLAN, Webcam, ChromeOS
More>>>
Lenovo IdeaPad Duet 3 Qualcomm Snapdragon 7c Gen 2 Chromebook 27,8 cm (10.9") Touchscreen 2K 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
The official description of Lenovo IdeaPad Duet 3 Qualcomm Snapdragon 7c Gen 2 Chromebook 27,8 cm (10.9") Touchscreen 2K 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Goodbye laptop, hello world
- Flexible 2-in-1 Chromebook with detachable keyboard
- Brilliant 10,95" 2K near-borderless touchscreen
- Light as a paperback, weighs from just 516g
- Superb connectivity, plus Bluetooth® 5.1 & USB-C ports
- Stylus pen support, ideal for notetaking & sketching on screen
- Powered by Qualcomm Snapdragon™ & Chrome OS
- All-day battery life, with up to 12 hours on a single charge

Short summary description Lenovo IdeaPad Duet 3 Qualcomm Snapdragon 7c Gen 2 Chromebook 27,8 cm (10.9") Touchscreen 2K 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
This short summary of the Lenovo IdeaPad Duet 3 Qualcomm Snapdragon 7c Gen 2 Chromebook 27,8 cm (10.9") Touchscreen 2K 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Duet 3, Qualcomm Snapdragon, 27,8 cm (10.9"), 2000 x 1200 pixels, 4 GB, 128 GB, ChromeOS

Long summary description Lenovo IdeaPad Duet 3 Qualcomm Snapdragon 7c Gen 2 Chromebook 27,8 cm (10.9") Touchscreen 2K 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
This is an auto-generated long summary of Lenovo IdeaPad Duet 3 Qualcomm Snapdragon 7c Gen 2 Chromebook 27,8 cm (10.9") Touchscreen 2K 4 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad Duet 3. Product type: Chromebook, Form factor: Convertible (Detachable). Processor family: Qualcomm Snapdragon, Processor model: 7c Gen 2. Display diagonal: 27,8 cm (10.9"), HD type: 2K, Display resolution: 2000 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: ChromeOS. Product colour: Grey

Design
Colour name
Storm Grey
Product type *
Chromebook
Product colour *
Grey
Form factor *
Convertible (Detachable)
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
27,8 cm (10.9")
Display resolution *
2000 x 1200 pixels
Touchscreen *
Yes
HD type
2K
Panel type
IPS
LED backlight
Yes
Native aspect ratio
15:9
Display surface
Gloss
Display brightness
400 cd/m²
RGB colour space
NTSC
Colour gamut
70,8%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1400:1
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
7c Gen 2
Processor cores
8
Processor threads
8
Processor boost frequency
2,5 GHz
Neural processor unit (NPU)
Neural processor unit (NPU)
Qualcomm Hexagon
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
eMMC
Flash memory
128 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Qualcomm
Discrete graphics card *
No
On-board graphics card family
Qualcomm Adreno
On-board graphics card model *
Qualcomm Adreno GPU
Audio
Audio chip
Realtek ALC5682I
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Qualcomm SoC
Keyboard
Pointing device
Touchpad
Keyboard language
German
Numeric keypad *
No
Keyboard backlit
No
Software
Operating system installed *
ChromeOS
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
29 Wh
Battery life (max)
12 h
Power
AC adapter power
30 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
TÜV
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
258 mm
Depth
164,6 mm
Height
7,9 mm
Weight *
945,8 g
Packaging data
Package width
375 mm
Package depth
258 mm
Package height
232 mm
Package weight
8,65 kg
Packaging content
Stylus pen
Yes
Technical details
Box contents
USB-C to Audio Jack
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)