location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 26LE3300 66 cm (26") HD Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26LE3300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LE3300.AEK show
Show alternative article codes used in the online market place
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 08:49:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 26LE3300 66 cm (26") HD Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 66 cm (26") Edge-LED
  • - HD 1366 x 768 pixels 16:9
  • - 300 cd/m² 3 ms
  • - VESA mounting
More>>>
Short summary description LG 26LE3300 66 cm (26") HD Black 300 cd/m²:
This short summary of the LG 26LE3300 66 cm (26") HD Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 26LE3300, 66 cm (26"), 1366 x 768 pixels, HD, Black

Long summary description LG 26LE3300 66 cm (26") HD Black 300 cd/m²:
This is an auto-generated long summary of LG 26LE3300 66 cm (26") HD Black 300 cd/m² based on the first three specs of the first five spec groups.

LG 26LE3300. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 300 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
LED backlight
Yes
LED backlighting type
Edge-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Supported video modes
720p, 1080i, 1080p
Supported graphics resolutions
1366 x 768
Display brightness *
300 cd/m²
Response time
3 ms
Native refresh rate
50 Hz
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Analog & digital
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
Clear Voice II
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
DIVX
Performance
Picture processing technology
LG XD Engine
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
RS-232C ports
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Power
Power consumption (standby) *
0,3 W
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
652 mm
Depth (with stand)
191,4 mm
Height (with stand)
480 mm
Weight (with stand)
6 kg
Width (without stand)
652 mm
Depth (without stand)
34,4 mm
Height (without stand)
420,3 mm
Weight (without stand)
5 kg
Packaging content
Desktop stand
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Country Distributor
United Kingdom 1 distributor(s)