location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK) 0,5 GB DDR-SDRAM 200 GB AMD Radeon 9600 SE PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.PJ96H.TE7
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK) 0,5 GB DDR-SDRAM 200 GB AMD Radeon 9600 SE PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - 3,2 GHz
  • - 0,5 GB DDR-SDRAM
  • - 200 GB
  • - AMD Radeon 9600 SE
Warranty: 1 year
Long product name Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK) 0,5 GB DDR-SDRAM 200 GB AMD Radeon 9600 SE PC :
The long product name of Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK) 0,5 GB DDR-SDRAM 200 GB AMD Radeon 9600 SE PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RC900 Acer PC P4 3.2GHz HT & Win XP (NL/FR/UK)), 512MB ram, 200GB HDD, DVD-RW(+/-)16, 15" or 17", TFT or CRT
More>>>
Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK) 0,5 GB DDR-SDRAM 200 GB AMD Radeon 9600 SE PC:
The official description of Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK) 0,5 GB DDR-SDRAM 200 GB AMD Radeon 9600 SE PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intel P4 3.2GHz HT, Microsoft® Windows® XP Home edition (NL/FR/UK), 512MB 333DDR, 200GB 7200RPM, DVD-RW(+/-) & 16x DVD, Modem, ATI 9600SE 128MB, TV Tuner/FM radio, Microsoft® Worksuite 2004, wireless keyboard US Intl. & optical mouse
15" or 17", TFT or CRT

Short summary description Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK) 0,5 GB DDR-SDRAM 200 GB AMD Radeon 9600 SE PC:
This short summary of the Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK) 0,5 GB DDR-SDRAM 200 GB AMD Radeon 9600 SE PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK), 3,2 GHz, 0,5 GB, DDR-SDRAM, 200 GB

Long summary description Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK) 0,5 GB DDR-SDRAM 200 GB AMD Radeon 9600 SE PC:
This is an auto-generated long summary of Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK) 0,5 GB DDR-SDRAM 200 GB AMD Radeon 9600 SE PC based on the first three specs of the first five spec groups.

Acer Aspire RC900Twr P4 3.2GHz HT & Windows XP (NL/FR/UK). Processor frequency: 3,2 GHz. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: AMD Radeon 9600 SE. Product type: PC

Processor
Processor frequency *
3,2 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0,5 GB
Maximum internal memory *
4 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
200 GB
Hard drive speed
7200 RPM
Compatible memory cards
SmartMedia
Graphics
Discrete graphics card model *
AMD Radeon 9600 SE
Maximum graphics card memory
0,128 GB
Optical drive
DVD
DVD-RW(+/-) & 16x DVD
DVD read speed
16x
Network
Modem speed
56 Kbit/s
Ports & interfaces
I/O ports
Four USB 2.0 ports (two front) Two IEEE1394 ports (front 4-pin, rear 6-pin) 7-in-1 memory card reader supporting Memory Stick PRO, CompactFlash Type I, CompactFlash Type II, SmartMedia, Secure Digital, MultiMediaCard, and xD-Picture Card
Performance
Audio system
Acer stereo speakers with sub-woofer
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home edition (NL/FR/UK)
Bundled software
Norton AntiVirusTM 2003 (90 days trial), Adobe Acrobat Reader 5.1, Cyberlink PowerDVDTM, with DVD option, Aspire TV/FM (optional), Quick Burning (NTI CD-Maker( 6.0 Gold), with CD-RW, DVD/CD-RW combo drive, or DVD+RW option, Aspire wallpaper, and Microsoft Windows MediaTM Player with Acer skin, Aspire system recovery CD,. Aspire media CD
Weight & dimensions
Width *
203,6 mm
Depth *
427,3 mm
Height *
401,6 mm
Packaging content
Display included *
Yes
Other features
Video adapter, bus
8x AGP slot
Video adapter features
Supporting DirectX 8.1
Memory upgrade
4 GB
Motherboard manufacturer
Intel 865G chipset
Graphics card integrated TV encoder
TV Tuner/FM
Display
15" CRT / 17" CRT / 15" LCD / 17" LCD
Diskette drive memory
1,44 MB
Networking features
Built-in LAN
Interface
USB 2.0 IEEE1394