location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K EPL-N3000 NON 34ppm 1200dpi A4+tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C554001BZ?KIT2
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 34 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Total output capacity: 500 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Long product name Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray :
The long product name of Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K EPL-N3000 NON 34ppm 1200dpi A4+tray
More>>>
Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray:
The official description of Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete mono laser printing solutions for business networks.
The A4 EPSON EPL-N3000 and A3 EPSON EPL-N7000 are the ideal mono laser printers for demanding, networked businesses. These combine versatility, reliability and cost-efficiency with EPSON's excellent quality output, high print speeds and simple operation. These are total mono laser solutions that position EPSON at the forefront of serious business printing.
-Support for a wide range of media, and paper up to 216gsm .
-Standard Adobe® PostScript® 3™, with ESC/Page™, PCL5E, PCL6, GL/2, FX, ESC/P2™, IBM I239X .
-150,000 pages per month duty cycle for lasting business support .
-Optional Duplex Unit (standard on EPL-N3000DT, EPL-N7000DT) .
-10/100Base Tx network ready as standard .
-Advanced EPSON controller with easy connection via USB or parallel interfaces.
-EpsonNet configuration and monitoring tools for simple configuration, monitoring and management.
-Supports latest protocols such as DDNS and Apple Rendezvous .
-Simple installation and a highly intuitive user interface suits even beginners .
-Easy to use, with live status information direct to your screen and on the printer panel .
-Optional Hard Disk Drive enables further features including Job .
-Confidentiality, Job Reprint and Job Verification Works with all common OS, including Microsoft® Windows® 95, 98, Me, 2000, XP, Windows NT® 4.0 and acintosh® .
-High performance 34ppm, A4 mono laser printer .
-7 seconds first page out .
-1200dpi RiT print quality for sharper text and smoother greys .
-Up to 1,800 sheets from 4 trays .
The EPL-N3000 is available in 3 configurations:
- EPL-N3000: includes 1 x 150 sheet MP stay, 1 x 550 sheet tray, 64MB RAM, Adobe® Postscript® 3™ kit, 10/100BaseTx Ethernet card .
- EPL-N3000T: includes additional 550 sheet tray.
- EPL-N3000DT: includes additional 550 sheet tray and Duplex Unit.

Short summary description Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray:
This short summary of the Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray data-sheet is auto-generated and uses the product title and the first six key specs.

Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray, 34 ppm

Long summary description Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray:
This is an auto-generated long summary of Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray based on the first three specs of the first five spec groups.

Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray. Maximum duty cycle: 150000 pages per month. Print speed (black, normal quality, A4/US Letter): 34 ppm

Printing
Colour *
No
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
150000 pages per month
Input & output capacity
Total output capacity *
500 sheets
Maximum input capacity
1800 sheets
Maximum output capacity
1000 sheets
Paper handling
Media types supported
A4, A5, B5, F4, Letter, Half Letter, Legal, Executive, GLG, GLT, Monarch, COM-#10, DL, C5, C6. Custom size - 76.2 to 215.9mm x 127-355.6mm
Performance
Internal memory *
64 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor model
300MHz 32bit RISC
Processor frequency
300 MHz
Sound pressure level (printing)
53,6 dB
Sound power level (standby)
27 dB
Weight & dimensions
Weight
20,9 kg
Dimensions (WxDxH)
428 x 468 x 404 mm
Other features
Compatible ink types, supplies
C13S05111
Standard input capacity for transparencies
700
Mac compatibility
Yes
Recommended media weight
60 - 216 g/m²
Minimum system requirements
PC -OS recommended requirements IEEE1284 ECP mode, 10/100 Base Tx Ethernet, USB (Windows 98/ME/2000/XP only) . OS supported -Windows 95/98/Me/XP/2000, NT 4.0 . MAC -OS recommended requirements Interfaces: EtherTalk, USB (only Macintosh systems equipped with a USB connector and running Mac OS 8.1) . OS supported- Mac OS 8.1 or later, 9.X and OSX (PostScript only) .
Power requirements
220/240V (230V ± 10%) 50 to 60Hz ±3Hz
Paper handling
550 sheet Lower Cassette (up to 2 possible), 500 sheet Offset Stacker, Duplex Unit
Networking features
EpsonNet 10/100 Base Tx Ethernet internal print server, Ethernet-Fast-Ethernet
Compatible operating systems
Microsoft Windows 95, 98, Me, 2000, XP, Windows NT 4.0 and Macintosh
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 11:13:19
Uk has collected 1 expert review for Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2015-06-25 11:13:19
The mainstream printer in most offices is still the mono laser and machines designed for a workgroup workload take the lion's share of that print requirement. Epson's EPL-N3000 is a fast-rated workgroup machine with good paper capacity and easy maintenanc...
80%