LIFEBOOK T3010 Centrino Pentium M 1.4GHz 256MB 80GB HDD 12.1i TFT XGA LAN WLAN B\G XPP MUI
The LIFEBOOK T Series is more than only a notebook. While in
“standard mode”, it is a fully featured powerful notebook, all
you need to do is flip over the screen and it converts into a
Tablet PC. Of course its active digitizer is also available while in
notebook mode, so that you can profit from the pen-enabled
design in all modes.
Intel® Centrino™ Mobile Technology delivers high performance
and long working away from any power source. It enables
simple and wireless communication.
Mobility
- Just rotate the display 180 degrees and your notebook turns into a tablet PC: enjoy the advantages of pen functionality
- Power-saving Intel® Pentium® M processor support for long independent
working
- The included bridge battery enables warm battery swap
- Ideal connectivity through Wireless LAN
- Slim, stylish and innovative design for every profile – in and out of the office
Reliability
-Integration of Japan‘s innovation and Germany‘s quality standard
- Best-in-class manufacturing winning the Industrial Excellent Award 2003 and the Ken Sharma Award 2002
- Highest quality design with innovative hinge technology
- Mechanical and function stability through extensive quality tests
-Your choice of supply concept for in-time and tailored delivery: value4you,
made4you
- Global warranty, service and spare part supply according to your needs
Security
-Easy and secure access and data protection for your business intelligence
- Mobile security via built-in Security Panel
- F-Secure virus scanner
Ergonomics
- Enjoy the viewing quality of brilliant 12.1-inch active digitizer TFT-display
-Comfortable usage with the pen functionality in all modes with Microsoft
Windows XP Tablet PC Edition
- Excellent resolution and video quality with integrated Intel 855GM chipset
- Small and lightweight Port Replicator optional for easy connection to all your
peripherals.
Fujitsu LIFEBOOK T3010 Centrino Pentium M 1.4GHz 256MB 80GB HDD 12.1i TFT XGA, 1,4 GHz, 30,7 cm (12.1"), 1024 x 768 pixels, 0,25 GB, DDR-SDRAM, 80 GB
Fujitsu LIFEBOOK T3010 Centrino Pentium M 1.4GHz 256MB 80GB HDD 12.1i TFT XGA. Processor frequency: 1,4 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Weight: 1,88 kg