location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DR-2050C Sheet-fed scanner 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-2050C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0433B002
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DR-2050C Sheet-fed scanner 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning
  • - Maximum scan size: 297 x 420 mm Sensor type: CIS
  • - USB port
Long product name Canon DR-2050C Sheet-fed scanner 600 x 600 DPI :
The long product name of Canon DR-2050C Sheet-fed scanner 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DR-2050C
More>>>
Canon DR-2050C Sheet-fed scanner 600 x 600 DPI:
The official description of Canon DR-2050C Sheet-fed scanner 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small and streamlined, the DR-2050C offers enhanced scanning quality, speed and reliability, at a highly competitive price. Standard CapturePerfect Adobe Acrobat software add to ease and efficiency.


Easy to place anywhere
With its compact body, streamlined shape and ultra small footprint, Canon's DR-2050C scanner fits neatly on a counter, shelf or desktop corner. Benefit from productive scanning for a wide range of applications, in the smallest possible space. What's more, it comes complete with a rich range of easy-to-use features.

Productive scanning
The DR-2050C scans at a fast 20 pages per minute (A4 portrait, simplex, black & white or greyscale, 200 dpi) to speed up your document workflow. It offers same speed duplex scanning at 38 images per minute, with the added advantage of colour capable scanning. With the unique Folio function, you can even scan larger documents right up to an A3 size. Simply fold them in half and both sides of the folded document are scanned and then automatically combined into one seamless image.

Precision scanning
You benefit from a high optical resolution reaching up to 600 dpi, to ensure consistently superior image output. The DR-2050C minimises image distortion, due to an innovative CIS sensor and lens array mechanism. This revolutionary design also cuts overall energy consumption, eliminates warm-up time and makes the scanner body frame more compact.

Total reliability
Plug and play simplicity, clear control buttons and a range of user-friendly features ensure effortless operation. The durable and dependable
DR-2050C guarantees reliable operation. Canon's unique retard roller mechanism achieves highly reliable separation and feeding of documents for productive paper handling - while preventing any problems due to partial double feeding or dust damage.

Powerful software
Bundled software for the DR-2050C includes ISIS™/TWAIN drivers, Adobe® Acrobat® 7.0 and CapturePerfect - providing extensive scanning and saving functions. With "Scan Batch to Mail", scanned images can be instantly attached to a new message for multiple sending, using your existing email programme. You can also create PDF files through built-in OCR functionality, which converts printed text into text data that can be searched using specific keywords. So you save even more time and effort.


Features:
Small, streamlined shape
Highly affordable
Fast scanning speeds - 20ppm (A4, simplex, B&W, 200 dpi)
Colour capable scanning
High optical resolution - 600 dpi
Folio function for scanning documents up to A3
CapturePerfect & Adobe Acrobat as standard

Short summary description Canon DR-2050C Sheet-fed scanner 600 x 600 DPI:
This short summary of the Canon DR-2050C Sheet-fed scanner 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DR-2050C, 297 x 420 mm, 600 x 600 DPI, Sheet-fed scanner, CIS, BMP, PDF, TIFF, 50 sheets

Long summary description Canon DR-2050C Sheet-fed scanner 600 x 600 DPI:
This is an auto-generated long summary of Canon DR-2050C Sheet-fed scanner 600 x 600 DPI based on the first three specs of the first five spec groups.

Canon DR-2050C. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI. Scanner type: Sheet-fed scanner. Sensor type: CIS, Scan file formats: BMP, PDF, TIFF. Auto document feeder (ADF) input capacity: 50 sheets. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
297 x 420 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CIS
Scan file formats
BMP, PDF, TIFF
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Weight & dimensions
Weight
2,5 kg
Packaging content
Bundled software
CapturePerfect Adobe Acrobat ScanSoft OmniPage SE (OCR)
Other features
Dimensions (WxDxH)
298 x 100 x 197 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:37:37
Uk has collected 1 expert review for Canon DR-2050C Sheet-fed scanner 600 x 600 DPI and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%