location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX430W Inkjet A4 5760 x 1400 DPI 32 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX430W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB21302
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX430W Inkjet A4 5760 x 1400 DPI 32 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 32 ppm
  • - Colour scanning
  • - USB port
  • - 4,1 kg
Long product name Epson Stylus SX430W Inkjet A4 5760 x 1400 DPI 32 ppm :
The long product name of Epson Stylus SX430W Inkjet A4 5760 x 1400 DPI 32 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus SX430W - Colour, Inkjet, Print/Scan, A4, 5760x1400 DPI, 30/15ppm, LCD, USB 2.0, WEP-64bit/WEP-128bit/WPA/PSK(TKIP)/WPA2/PSK(AES), 39dB, 4.1kg, Black
More>>>
Epson Stylus SX430W Inkjet A4 5760 x 1400 DPI 32 ppm:
The official description of Epson Stylus SX430W Inkjet A4 5760 x 1400 DPI 32 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Part of Epson's new Small-in-One range, the Epson Stylus SX430W offers cost-effective printing, scanning and copying for home users who are looking for the flexibility of Wi-Fi connectivity and PC-free printing.

Save space: The SX430W is part of the Small-in-One range - Epson's smallest all-in-ones which are 39 percent smaller than previous models. The sleek, stylish design coupled with an ultra-compact footprint means this Small-in-One effortlessly complements any home environment without taking up too much space. Additionally, this Small-in-One boasts a 25 percent reduction in packaging, which means you throw away less and helps lower your impact on the environment.

Save money: By using four individual ink cartridges you only replace the colour used, making this an all-round, affordable device. DURABrite Ultra Ink is so versatile it is able to print lab-quality photos while at the same time produce crisp, clean text documents.

Save time: The automatic Wi-Fi set-up makes configuring laptops and computers to print wirelessly extremely easy. You don’t need to know your network settings or connect with a USB cable, the SX430W automatically finds the relevant connection settings in order to configure itself. Multiple users then have the freedom to print, copy and scan quickly and efficiently from anywhere in the home.

PC-free printing: The 3.6cm colour LCD screen and accompanying memory card slot offers easy-to-use PC-free photo printing with helpful menu prompts, meaning no more waiting for computers to power up; printing directly from a memory card allows greater flexibility and is straightforward.

Mobile printing: The SX430W is also compatible with Epson iPrint which offers even more flexibility and freedom, allowing you to quickly and easily print photos and documents wirelessly from smartphones and tablet PCs.

Short summary description Epson Stylus SX430W Inkjet A4 5760 x 1400 DPI 32 ppm:
This short summary of the Epson Stylus SX430W Inkjet A4 5760 x 1400 DPI 32 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX430W, Inkjet, Colour printing, 5760 x 1400 DPI, Colour scanning, A4

Long summary description Epson Stylus SX430W Inkjet A4 5760 x 1400 DPI 32 ppm:
This is an auto-generated long summary of Epson Stylus SX430W Inkjet A4 5760 x 1400 DPI 32 ppm based on the first three specs of the first five spec groups.

Epson Stylus SX430W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1400 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1400 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
No
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Sheetfed
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
0 - 75 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2
Performance
Card reader integrated
Yes
Performance
Compatible memory cards
Memory Stick (MS), microSDHC, microSDXC, miniSD, miniSDHC, MMC, MMC+, MMCmicro, MS Duo, MS PRO, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Sound power level (standby)
39 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3,56 cm (1.4")
Power
Power consumption (average operating)
15 W
Power consumption (standby)
3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4,1 kg
Packaging data
Package width
375 mm
Package depth
451 mm
Package height
195 mm
Package weight
5,36 kg
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
4,62 m
Quantity per pallet layer
4 pc(s)
Quantity per pallet
40 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
4,62 m
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Other features
Dimensions (WxDxH)
390 x 300 x 145 mm
Compatible operating systems
Windows XP/Vista/7 Mac OS 10.4.11+
Ink drop
3pl
All-in-one functions
Print, Scan
Colour all-in-one functions
Print, Scan
Scanner integrated
Yes