HP logo

HP Photosmart Imprimantă 7510 e-All-in-One Thermal inkjet A4 9600 x 2400 DPI 3,5 ppm Wi-Fi

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160350
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Apr 2016
Warranty:
Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart Imprimantă 7510 e-All-in-One Thermal inkjet A4 9600 x 2400 DPI 3,5 ppm Wi-Fi:

Photosmart 7510 e-All-in-One Printer series, Print/scan/copy/eFax/Web, Thermal Inkjet, 64MB, Hi-Speed USB 2.0, WiFi 802.11b/g/n

HP Photosmart Imprimantă 7510 e-All-in-One Thermal inkjet A4 9600 x 2400 DPI 3,5 ppm Wi-Fi:

Redefine multitasking—print lab-quality photos and more, and scan, copy and fax, using a large touchscreen with gesturing. Increase capabilities with impressive versatility features, wireless connectivity and a host of mobile printing options.

Features

Premium versatility meets lab-quality photos.
- Print lab-quality photos that impress, using five individual inks, and save with HP Photo Value Packs.
- Print sharp photos and make copies, scans and more, using the large color touchscreen with gesturing.
- Fax, scan and copy unattended, using the automatic document feeder. Fax without a phone line with eFax®.
- Print lab-quality photos and documents, make copies, scan photos, access the Web and fax—without your PC.

Wireless and Web-connected—even print through e-mail.
- Easily print photos and documents while on the go. With HP ePrint—now you can print from virtually anywhere.
- Print and share wirelessly, automatically connect to a wireless network, and easily print from a mobile device.256
- Print coupons, recipes and photos from the Web—without a PC, plus get useful templates with HP Quick Forms.
- Now with AirPrint™. Simply print wirelessly from your iPad®, iPhone® or iPod touch®.

Outstanding photo and everyday printing made easy.
- Get vivid, fade-resistant results with Original HP inks, and intervene less using the automatic photo tray.
- Access photos online, or use memory card slots to print and share easily—without turning on your PC.
- Save time and paper by printing two-sided documents automatically.
- Create everyday prints easily and affordably—documents, Web pages, homework assignments and much more.

Outstanding paper savings, easy energy savings.
- Consume up to 50% less paper, using automatic two-sided printing.
- Save energy, using an e-all-in-one that is ENERGY STAR® qualified.
- Get free cartridge recycling through HP Planet Partners and reduce packaging waste with this product.
- Use Original HP print cartridges for quality, reliability and rewards.
- Save paper by up to 50% using automatic two-sided printing.
- Reduces packaging waste by using an innovative, reusable bag.
- Save money and energy: uses less than 1 watt of energy while in Off mode.

Short summary description HP Photosmart Imprimantă 7510 e-All-in-One Thermal inkjet A4 9600 x 2400 DPI 3,5 ppm Wi-Fi:

HP Photosmart Imprimantă 7510 e-All-in-One, Thermal inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description HP Photosmart Imprimantă 7510 e-All-in-One Thermal inkjet A4 9600 x 2400 DPI 3,5 ppm Wi-Fi:

HP Photosmart Imprimantă 7510 e-All-in-One. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.