location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell UltraSharp 32 4K USB-C Hub Monitor - U3223QE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3223QE show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:45:06
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U3223QE Monitor Teardown Instructions (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U3223QE Monitor Quick Start Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager on Mac User's Guide (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL U3223QE user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager User’s Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U3223QE Monitor User’s Guide (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U3223QE Monitor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U3223QE Monitor Outline Dimensions (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80.0cm (31.5") 4K Ultra HD 3840 x 2160 LED IPS
  • - 8ms, 16:9, 400cd/m², 2000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver :
The long product name of DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80.0cm (31.5") 4K Ultra HD 3840 x 2160 LED IPS, 16:9, 400cd/m², 1.07B, 8ms, 178°/178°, 2000:1
More>>>
DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver:
The official description of DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be your most productive on a 31.5-inch 4K monitor with brilliant color and contrast that features groundbreaking IPS Black technology and a connectivity hub.

Short summary description DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver:
This short summary of the DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U3223QE, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Silver

Long summary description DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver:
This is an auto-generated long summary of DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U3223QE. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Silver

Brilliant visuals
Brilliant visuals

Exceptional contrast:
Experience incredible color and superior black performance with a contrast ratio of 2000:1 on Dell’s first 31.5" 4K monitor with IPS Black technology.

Enhanced eye comfort
Enhanced eye comfort

ComfortView Plus—an always-on, built-in low blue light screen—reduces potentially harmful blue light emissions without compromising color.

True brilliance
True brilliance

See fine details on this 4K monitor and enjoy truer-to-life color with 98% DCI-P3 and VESA DisplayHDR™ 400.

Your hub for connectivity
Your hub for connectivity

Jumpstart productivity:
Wake up and power your laptop with a Power Sync feature.

Enhanced connectivity:
Streamline your workspace with extensive connectivity ports including USB-C (up to 90W power delivery), RJ45 (Ethernet), DP1.4, and HDMI. Quick Access USB-C (up to 15W of power charging) and super speed USB 10Gbps ports enable easy connections and fast data transfers.

A more organized workspace:
Single cable USB-C connectivity offers the flexibility of connecting to multi-vendor USB-C systems, reducing cable clutter and enabling quick transitions from the desk.

Network ready:
Get enhanced manageability with MAC Address pass-through, PXE Boot, and Wake-on-LAN conveniently built in.

Productivity unlocked
Productivity unlocked

Multitask better:
Connect to two PC sources and Auto KVM will seamlessly switch controls over to the second connected PC. Use KVM (keyboard, video and mouse) feature to control both PCs with a single keyboard and mouse.

See more on one screen:
View content from two PC sources with Picture-in-Picture (PiP) and Picture-by-Picture (PbP).

Expand your productivity:
Experience uncompromised picture quality by daisy chaining two 4K monitors. U3223QE is the world’s first 31.5" 4K monitor which allows daisy chaining of an additional 4K monitor at full resolution via USB-C—enabled by Display Stream Compression (DSC).

Skillfully Crafted
Skillfully Crafted

Designed with purpose:
With a premium platinum silver finish and an elegant cable management system made to reduce clutter, it’s the monitor built to match any workspace.

Easy to use:
Navigate the menu and adjust screen settings with a convenient joystick control.

Built for comfort
Built for comfort

Tilt, swivel, pivot and adjust the height of your monitor so you can work however you’re most comfortable.

Dell Display Manager
Dell Display Manager

Productive at every level:
Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions:
The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience:
Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage:
Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Expanded compatibility:
With support for multiple operating systems, Dell Display Manager helps you can stay productive however you work.

Green thinking for today and tomorrow
Green thinking for today and tomorrow

Environmental standards:
This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design and meets the latest environmental standards such as EnergyStar® and TCO Certified Edge, and is registered EPEAT® Gold.

Eco-conscious packaging:
Designed with the environment in mind, Dell commercial monitors come in 100% recyclable cardboard packaging.

Energy conservation:
Save energy with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported video modes
1080i, 1080p, 480p, 720p, 576p
Contrast ratio (typical) *
2000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0,18159 x 0,18159 mm
Pixel density
137,68 ppi
Horizontal scan range
15 - 140 kHz
Vertical scan range
23 - 86 Hz
Viewable size, horizontal
69,7 cm
Viewable size, vertical
39,2 cm
Display diagonal (metric)
80,01 cm
High Dynamic Range (HDR) supported
No
DDC/CI
Yes
Surface hardness
3H
Colour gamut standard
sRGB
sRGB coverage (typical)
100%
Heat dissipation
98,27 BTU/h
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product colour *
Silver
Front bezel colour
Black
Feet colour
Silver
Heavy metals free
Hg (mercury)
Compliance industry standards
ENERGY STAR certified Monitor. EPEAT registered where applicable. TCO Certified & TCO Certified Edge. RoHS Compliant. BFR/PVC Free monitor Meets NFPA 99 leakage current requirements. Arsenic-Free glass and Mercury-Free for the panel only.
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
Number of upstream ports
2
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
5
USB Power Delivery
Yes
Pengiriman Daya USB hingga
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
2
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
E
Energy consumption (SDR) per 1000 hours *
29 kWh
Energy consumption (HDR) per 1000 hours *
26 kWh
Power consumption (typical) *
29,4 W
Power consumption (standby) *
0,3 W
Power consumption (max)
220 W
Power consumption (off)
0,2 W
AC input voltage
100 - 240 V
Input current
2.7 A
Power supply type
Internal
Skala efisiensi energi
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-C to USB Type-A, USB Type-C to USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
712,6 mm
Depth (with stand)
233,2 mm
Height (with stand)
469,3 mm
Weight (with stand)
9,98 kg
Width (without stand)
712,6 mm
Depth (without stand)
55,8 mm
Height (without stand)
410 mm
Weight (without stand)
5,65 kg
Bezel width (side)
7,65 mm
Bezel width (top)
7,65 mm
Bezel width (bottom)
1,01 cm
Packaging data
Package weight
14,5 kg
Sustainability
Sustainability certificates
TCO, ENERGY STAR, EPEAT Gold
Doesn't contain
PVC/BFR, Arsenic
European Product Registry for Energy Labelling (EPREL) code
955168
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Other features
DCI-P3 coverage
98%
Picture-by-Picture (PbP)
Yes
Maximum resolution
3840 x 2160 pixels
RJ-45 ports quantity
1
Power management
Yes
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL UltraSharp U3223QE LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Silver:
Disclaimer

Actual configuration might differ from illustration