location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE883T not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE883T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE883T
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE883T not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends HDMI video, stereo audio, IR, RS-232 control, and Ethernet signals over duplex fiber optic cabling
  • - Applies duplex fiber optic cables to connect the transmitter and the receiver
  • - Supports ultra long distance transmission up to 10 km*
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Supports lossless 4K video up to 4096 x 2160 / 3840 x 2160 @ 60Hz (4:2:0)
  • - FarSmooth – ATEN’s exclusive FarSmooth technology prevents lagging and freezing by matching the output rates to the input rates and ensures the video display is stable, smooth and identical to the source, particularly in long-distance extension applications where uninterrupted video streams are required.
  • - Supports Gigabit Ethernet Channel
  • - Supports USB 2.0, with a maximal transfer rate of 25MByte/s
  • - Bi-directional IR signal transmission – IR transmission is processed one direction at a time, ranged from 30 kHz to 56 kHz
  • - Features RS-232 serial port for connecting peripherals such as touch screens, and barcode scanners
  • - Supports batch upgrades using Firmware Upgrade Utility
  • - Built-in 8 kV / 15 kV ESD protection
  • - Plug-and-play
  • - Hot-pluggable
  • - Rack-mountable
  • - Note:
  • - • The maximum transmission distance may vary depending on the fiber type, bandwidth, connector splicing, losses, model, chromatic dispersion, environmental factor, and kinks.
  • - • For long distance transmissions, ATEN recommends using SFP+ modules to allow compatibility with single or multi mode fibers. Depending on the chosen package (VE883TK1 or VE883TK2), different SFP+ modules are supplied:
  • - • VE883TK1: 10 Gbps/300m SFP+ Duplex Multi Mode Transceiver
  • - • VE883TK2: 10 Gbps/10 km SFP+ Duplex Single Mode Transceiver
  • - • ATEN recommends using Single Mode fibers that conform to IEC 11801 (OS1, OS1a, OS2), and Multi Mode fibers that conform to IEC 11801 (OM3, OM4) specifications.
  • - • The Device is class 1 laser product. It meets the safety regulations of IEC/EN 60825-1, 21 CFR 1040.10, and 1040.11 except for deviations pursuant to Laser Notice No. 50, dated June 24, 2007.
Long product name ATEN VE883T not categorized :
The long product name of ATEN VE883T not categorized. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K HDMI Optical Transmitter (4K@300m (K1, MM) / 10km (K2, SM))
More>>>
ATEN VE883T not categorized:
The official description of ATEN VE883T not categorized as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE883T is a fiber-based transmitter designed to extend uncompressed 4K signal up to 300 m (using VE883TK1) or 10 km (using VE883TK2) over duplex fiber optic cables. The VE883T meets HDMI Specifications, including 3D, Deep Color (up to 12 bit), and signaling rates (up to 10.2 Gb) to ensure superior video quality. With ATEN’s exclusive FarSmooth technology, the VE883T prevents lagging and freezing by matching the output rates to the input rates and ensures the video display is stable, smooth and identical to the source, particularly in long-distance extension applications where uninterrupted video streams are required. The VE883T features an HDMI input, analog audio input, USB2.0, IR, RS-232 control port, and a Gigabit Ethernet port. For point-to-point extension, the VE883T can receive fiber optic cables by inserting SFP+ modules to its optic port.

To avoid bulky cable setup, the VE883T guarantees a simple and fast solution for optimum transmission of Ethernet, IR, HDMI, RS-232, and USB signals up to 10 km simply via a set of duplex optic fiber. The VE883T is also USB transparent, making it compatible with a wide range of USB peripherals.

Engineered to meet the latest trend of lossless 4K and long distance signal extension, VE883T is suitable for where long distance transmission is a must and little interference is allowed, such as in traffic station and modern office buildings.

Short summary description ATEN VE883T not categorized:
This short summary of the ATEN VE883T not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE883T

Long summary description ATEN VE883T not categorized:
This is an auto-generated long summary of ATEN VE883T not categorized based on the first three specs of the first five spec groups.

ATEN VE883T

Brand Image Product code Product Stock Price from
ATEN VM7584 not categorized ATEN VM7584 not categorized
(show image)
VM7584 VM7584 0.00
(excl. VAT)
0 (incl. VAT)