HPE logo

HPE ProLiant N40L 2 GB 0,250 TB

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99426
Info modified on:
06 Aug 2024, 09:57:50
Warranty:
1/0/0 - Server includes one year of parts, zero year of labor, zero year of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant N40L 2 GB 0,250 TB:

1x AMD Turion II Neo N40L (1.5GHz, 2MB L2), 2GB (1 x 2GB) DDR3, 250GB NHP SATA 7200 rpm, 150W, Ultra Micro Tower

Short summary description HPE ProLiant N40L 2 GB 0,250 TB:

HPE ProLiant N40L, 2 GB, 0,250 TB

Long summary description HPE ProLiant N40L 2 GB 0,250 TB:

HPE ProLiant N40L. Processor frequency: 1,5 GHz. Internal memory: 2 GB. Total installed storage capacity: 0,250 TB

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.