location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PE030850 power extension 5 m 1 AC outlet(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE030850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE030850
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045123672
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect PE030850 power extension 5 m 1 AC outlet(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Approved for all European Countries
Warranty: 300 months
Long product name Microconnect PE030850 power extension 5 m 1 AC outlet(s) Black :
The long product name of Microconnect PE030850 power extension 5 m 1 AC outlet(s) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Extension Cord, EU Type, 5.0 m
More>>>
Short summary description Microconnect PE030850 power extension 5 m 1 AC outlet(s) Black:
This short summary of the Microconnect PE030850 power extension 5 m 1 AC outlet(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PE030850, 5 m, Type C, 0,75 mm², Black, 1 AC outlet(s), 2,5 A

Long summary description Microconnect PE030850 power extension 5 m 1 AC outlet(s) Black:
This is an auto-generated long summary of Microconnect PE030850 power extension 5 m 1 AC outlet(s) Black based on the first three specs of the first five spec groups.

Microconnect PE030850. Cable length: 5 m, Plug type: Type C, Core size: 0,75 mm². AC outlets quantity: 1 AC outlet(s). Maximum current: 2,5 A. Weight: 178 g. Number of products included: 1 pc(s), Package width: 275 mm, Package depth: 159 mm

Brand Image Product code Product Stock Price from
Microconnect

Microconnect PE030830W power extension 3 m 1 AC outlet(s) White
(show image)
PE030830W PE030830W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE030830 power extension 3 m 1 AC outlet(s) Black
(show image)
PE030830 PE030830 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE030818 power extension 1,8 m 1 AC outlet(s) Black
(show image)
PE030818 PE030818 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)