location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dm4-2000ed Intel® Core™ i5 i5-2410M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dm4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dm4-2000ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS722EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dm4-2000ed Intel® Core™ i5 i5-2410M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i5 i5-2410M 2,3 GHz
  • - 35,6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6470M Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 90 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP Pavilion dm4-2000ed Intel® Core™ i5 i5-2410M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black:
This short summary of the HP Pavilion dm4-2000ed Intel® Core™ i5 i5-2410M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dm4-2000ed, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description HP Pavilion dm4-2000ed Intel® Core™ i5 i5-2410M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black:
This is an auto-generated long summary of HP Pavilion dm4-2000ed Intel® Core™ i5 i5-2410M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP Pavilion dm4-2000ed. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor cores
2
Processor threads
4
Processor boost frequency
2,9 GHz
Processor frequency *
2,3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
6 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Radeon HD 6470M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Audio system
Altec
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Jenis lubang pengisian
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Trial software
Symantec Norton Internet Security 2011
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
340,8 mm
Depth
228 mm
Height
32,2 mm
Weight *
2 kg
Features
Images Type Map
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD, Intel
Type
PC
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 04:49:35
Uk has collected 23 expert reviews for HP Pavilion dm4-2000ed Intel® Core™ i5 i5-2410M 35.6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2012-11-01 04:49:03
HP's Pavilion range was never going to offer the same 'wow factor' as its premium Envy line and we couldn't pick out its previous dm4 Pavilion in a line up. But HP's new dm4-3000ea Pavilion Beats Edition is far from anonymous. Thanks to the ubiquity of Be...
Good Excellent audio quality, Decent performance, Good screen, Build quality...
Bad Unresponsive touch on trackpad, Could have more grunt...
80%
expertreviews.co.uk
Updated:
2012-11-01 04:49:05
If you want a laptop that's comfortable enough to work off on a daily basis, yet light enough to carry around, HP's Pavilion DM4 certainly looks attractive. With a 14in screen and attractive, yet compact, bronze-metallic chassis, the D4 weighs 2kg. It...
Bottom line Decent performance and a great design, but the keyboard is a bit annoying...
60%
techradar.com
Updated:
2012-11-01 04:49:07
The HP Pavilion dm4-1101ea falls into the same ultra-portable laptop category as the Asus U36JC, and will certainly suit regular travellers after a highly portable companion. But, unfortunately, it falls a little short in some key areas.The 14-inch scr...
Good Excellent display brightness and colours, Good build quality, Decent processor, DVD drive, Fingerprint reader...
Bad Lid doesn't open far, Disappointing keyboard, Irritating touchpad, Graphically weak, Low on storage, though hard drive is fast...
Bottom line A good ultra-portable laptop, but a few usability issues, such as the touchpad, could spoil the experience...
70%
alphr.com
Updated:
2012-11-01 04:49:12
The dm4 is HP's latest mid-range addition to the Pavilion range. With a price of £553 exc VAT, it aims to blend power, portability and style without hurting your wallet, and our first impressions on taking it out of its box were positive. There's no de...
Bottom line Nice design, excellent battery life, and a surprising dose of power, all for a reasonable price...
83%
techradar.com
Updated:
2012-11-01 04:49:15
HP has just refreshed its entire laptop range, with the Pavilion series receiving several updates and a new model in the Pavilion dm4-1050ea. At £649 including VAT, this is a mid-range laptop that packs a satisfying amount of power and some great features...
Good Slim and light, Strong battery life, Great Core i5 performance, Sharp and colourful screen, Decent features...
Bad Terrible touchpad, Slightly plasticky keyboard, Lack of graphical power, Hard drive could fill up fast, At the upper end of ultraportable weight...
Bottom line A capable machine in a great size, but that trackpad really lets it down for us...
70%
trustedreviews.com
Updated:
2012-11-01 04:49:19
Best Portable Laptop We've been a bit spoiled at TrustedReviews this week. It was only Monday that the Samsung Q330 impressed us with its power, portability and reasonable price and today we're looking at a machine with similar qualities: the HP Pavilion...
Good Lush, metalclad design, Good performance, Excellent connectivity, Great value, Classleading battery life...
Bad Mediocre speakers, Average screen, Poor touchpad positioning...
90%
trustedreviews.com
Updated:
2012-11-01 04:49:19
You can now read our full HP Pavilion dm4 review . Click the link to read. ---- Earlier in the year we reviewed the HP Pavilion dm3 and were extremely impressed with what we saw. Yesterday we got our first, hands-on look at a new model that follows in a s...
0%
trustedreviews.com
Updated:
2013-02-14 06:11:56
It's natural to want to categorise things, and laptops are no different. The category de jour is the slim and stylish Ultrabook, but there are plenty of others. Budget laptops, gaming laptops, ultraportables - but if you want something that sits in-betwee...
Good Great design, Superb battery life, Good value...
Bad Average screen, Poor speakers...
Bottom line Classy design, great build quality and stunning battery life make the DM4-2101 very easy to recommend. It's not without problems, lacking advanced connectivity and featuring an average screen and poor speakers, but you rarely see the basics provided for a...
90%
apcmag.com
Updated:
2014-03-29 01:42:16
Selling for $999 (or over $100 less at retail), the HP Pavilion dm4-3011tx is an ultraportable notebook catering to those seeking both portability and good sound quality. The Beats Audio branding was omnipresent, and it’s actually pretty appealing. I...
80%
tbreak.ae
Updated:
2016-11-26 10:39:17
The dm4 is a reasonably powerful good looking laptop that is not terribly expensive either. In today’s day age, the end-user demands a lot more than just basic functionality from their machines. You want something that offers a good Internet experienc...
Bottom line the HP Pavilion dm4 is a pretty good looking, well constructed and reasonably well performing notebook In today’s day age, the end-user demands a lot more than just basic functionality from their machines. You want something that offers a good Interne...
80%