location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson FastFoto FF-680W Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FastFoto FF-680W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B237401DA
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:09:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson FastFoto FF-680W Sheet-fed scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Powerful Document Scanning — includes Epson ScanSmart Software with OCR; scan receipts, tax records, wills and more, up to 45 ppm/90 ipm
  • - Perfect Picture Imaging System — bring new life to old photos with auto enhancement, color restoration, red-eye reduction, de-skew, crop, rotate
  • - Easy Auto-Upload and Backup — instantly share your memories as you scan via Dropbox® and Google Drive™
  • - Single-Step Technology — capture both the image and any handwritten notes on the back in a single scan
Long product name Epson FastFoto FF-680W Sheet-fed scanner 600 x 600 DPI A4 Black :
The long product name of Epson FastFoto FF-680W Sheet-fed scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FastFoto FF-680W, 600 dpi, CIS, Wi-Fi, USB 3.0, 100 Sheets, A4, 297x170x175 mm
More>>>
Epson FastFoto FF-680W Sheet-fed scanner 600 x 600 DPI A4 Black:
The official description of Epson FastFoto FF-680W Sheet-fed scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Preserve what’s priceless with the FastFoto FF-680W — the World’s Fastest Personal Photo Scanner. Scan thousands of photos — as fast as 1 photo per second at 300 dpi. SafeTouch Technology offers worry-free scanning for virtually any size, including postcards and Polaroid photos. Second-generation Epson® FastFoto Software makes everything easy, with convenient photo editing and smart file organization tools. Offering the ultimate in versatility, the FF-680W features a variety of modes for quick sharing, archiving and enlargements — plus documents, too. Additional features include Easy Auto-Upload to cloud services and Single-Step Technology for 2-sided scanning.


World’s Fastest Personal Photo Scanner
Scan thousands of photos as fast as 1 photo per second at 300 dpi

Preserve Your Priceless Photos
SafeTouch Technology for worry-free scanning up to 8.5" wide, plus postcards, Polaroid photos and panoramas

Second-Generation Epson FastFoto Software
Scan, Restore, Organize and Share precious memories; offers intelligent file organization tools

Flexible Scanning
Offers modes for easy sharing (300 dpi), archiving (600 dpi TIFF) and enlarging (1200 dpi4); handles multiple sizes in one batch

Easy to Connect
Includes both USB and wireless connectivity for flexible placement

Perfect Picture Imaging System
Bring new life to old photos with auto enhancement, color restoration, red-eye reduction, de-skew, crop, rotate

Short summary description Epson FastFoto FF-680W Sheet-fed scanner 600 x 600 DPI A4 Black:
This short summary of the Epson FastFoto FF-680W Sheet-fed scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FastFoto FF-680W, 216 x 910 mm, 600 x 600 DPI, 30 bit, 24 bit, 10 bit, 8 bit

Long summary description Epson FastFoto FF-680W Sheet-fed scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Epson FastFoto FF-680W Sheet-fed scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Epson FastFoto FF-680W. Maximum scan size: 216 x 910 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit. Scanner type: Sheet-fed scanner, Product colour: Black. Sensor type: CIS, Light source: RGB LED, Image quality improvement: Grain reduction, Colour restoration. Standard input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Photo paper, Media thickness (min): 0,3 mm

Scanning
Maximum scan size *
216 x 910 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Input grayscale depth
10 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
45 ppm
ADF scan speed (colour, A4)
45 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
CIS
Light source
RGB LED
Image quality improvement
Grain reduction, Colour restoration
Scan to
E-mail, Network folder
Ultrasonic sensor
Yes
Input capacity
Standard input capacity
100 sheets
Paper handling
Scanning media types supported
Photo paper
Maximum ISO A-series paper size *
A4
Media thickness (min)
0,3 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Power
Power consumption (typical)
17 W
Power consumption (standby)
9,2 W
Power
Power consumption (off)
0,1 W
AC input frequency
50 - 60 Hz
Sleep mode
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
System requirements
Compatible operating systems
Mac OS X 10.11.x, Mac OS X 10.12.x, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8 (32/64 Bit)
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Weight & dimensions
Width
296 mm
Depth
169 mm
Height
176 mm
Weight
3,7 kg
Packaging content
Cables included
USB
Quick start guide
Yes
AC adapter included
Yes
Cleaning cloth
Yes
Drivers included
Yes
Bundled software
Epson ScanSmart
Other features
Image formats supported
JPEG, TIFF