location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust HEADSET SILVERLINE 751B Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HEADSET SILVERLINE 751B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13960
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust HEADSET SILVERLINE 751B Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 20 - 20000 Hz
Warranty: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust HEADSET SILVERLINE 751B Wired :
The long product name of Trust HEADSET SILVERLINE 751B Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

751B 5.1 SILVERLINE HEADSET - Headphone with true 5.1 surround sound
More>>>
Trust HEADSET SILVERLINE 751B Wired:
The official description of Trust HEADSET SILVERLINE 751B Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Headphone with true 5.1 surround sound for full cinematic and gaming experience.

Convenient volume control located in cable to control front, rear, centre and subwoofer channels. Separate main unit with mute control and switch between speakers and headphone. Comfortable design with soft ear pads and resizable double headband. Also suitable to use with your DVD player and gaming console

Short summary description Trust HEADSET SILVERLINE 751B Wired:
This short summary of the Trust HEADSET SILVERLINE 751B Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Trust HEADSET SILVERLINE 751B, Wired, 20 - 20000 Hz, Headset

Long summary description Trust HEADSET SILVERLINE 751B Wired:
This is an auto-generated long summary of Trust HEADSET SILVERLINE 751B Wired based on the first three specs of the first five spec groups.

Trust HEADSET SILVERLINE 751B. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz

Performance
Product type *
Headset
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Other features
Compatibility
Multi
Dimensions (WxDxH)
184 x 95 x 220 mm
Minimum system requirements
Recommended for computer use: DVD player, 5.1 soundcard, DVD playback software with 5.1 support Recommended for home theater use: DVD player with 6x cinch/RCA audio output
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:32:40
Uk has collected 2 expert reviews for Trust HEADSET SILVERLINE 751B Wired but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Xtremecomputing.co.uk
Updated:
2011-10-04 12:32:40
TRUST 5.1 Silverline Headset PART 1 – In the BoxPackage contentsHeadphoneControl unitStereo audio cable (1x)Audio adapters (from 3.5mm stereo to 2x Cinch) (3x)5.1 Audio cable (1x)Po...
0%
Brand Image Product code Product Stock Price from
Trust MultiColour Headset HS-2250 Headphones Wired Black, Silver Trust MultiColour Headset HS-2250 Headphones Wired Black, Silver
(show image)
14880 MultiColour Headset HS-2250 0.00
(excl. VAT)
0 (incl. VAT)
Trust Noise Cancelling Headphones HS-0600p Wired Music Black, Silver Trust Noise Cancelling Headphones HS-0600p Wired Music Black, Silver
(show image)
14836 Noise Cancelling Headphones HS-0600p 0.00
(excl. VAT)
0 (incl. VAT)