location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI FIXED IP CAMERA, 6-MP, H.265, 802.3AF, POE, IR LEDS 60 METER, INDOOR/OUTDOOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5092 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867228333 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:36:18
The date of the most recent change of this product data-sheet in Icecat.
LevelOne FCS-5092 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - Built-in infrared LEDs for night viewing up to 60m
  • - 6-Megapixel high-definition resolution
  • - Video compression: H.264, H.265
  • - Weatherproof IP67-rated housing
Long product name LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall :
The long product name of LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GEMINI FIXED IP CAMERA, 6-MP, H.265, 802.3AF, POE, IR LEDS 60 METER, INDOOR/OUTDOOR
More>>>
LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall:
The official description of LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-5092 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 6-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5092 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall:
This short summary of the LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-5092, IP security camera, Indoor & outdoor, Wired, 120 dB, FCC, UL, Wall

Long summary description LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall:
This is an auto-generated long summary of LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall based on the first three specs of the first five spec groups.

LevelOne FCS-5092. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 83,9°, Camera shutter speed: 1/3 - 1/100000 s. Sensor type: CMOS. Digital zoom: 8x

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
Yes
Infrared (IR) cut-off filter
Yes
Number of languages
33
Dynamic range
120 dB
Certification
FCC, UL
Design
Form factor *
Bullet
Mounting type *
Wall
Product colour *
White
LED indicators
Power
International Protection (IP) code
IP67
Weatherproof
Yes
Country of origin
China
Camera
Field of view (FOV) angle
83,9°
Camera shutter speed
1/3 - 1/100000 s
Image sensor
Sensor type *
CMOS
Lens system
Digital zoom
8x
Night vision
Night vision *
Yes
Night vision distance
60 m
LED type
IR
Video
Maximum resolution *
3200 x 1800 pixels
Total megapixels *
6 MP
Video formats supported
MPEG4
Video compression formats
H.264, H.265
Supported graphics resolutions
640 x 360, 640 x 480 (VGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2688 x 1520, 3200 x 1800
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Audio
Audio system
1-way
Network
Ethernet LAN *
Yes
Supported network protocols
TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,SMTP, SNMP, IGMP, 802.1X, QoS, IPv6
Wi-Fi *
No
Bluetooth *
No
Quality of Service (QoS) support
Yes
Streaming method
Multicast
Live view
Yes
Storage
Built-in hard drive *
No
Card reader integrated
Yes
Compatible memory cards
MicroSDHC, MicroSDXC
Maximum memory card size
256 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Security
Active tampering alarm
Yes
Intelligent Video Surveillance (IVS) system features
Crossing line, Face detection, Human detection, Intrusion, Region entrance detection, Region exiting detection, Vehicle detection
Human and vehicle targets classification
Yes
Management features
Web-based management
Yes
Power
Power source type *
PoE
AC input voltage
12 V
Power consumption (max)
9 W
Power consumption (Power over Ethernet (PoE))
7,5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
0 - 95%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Mac operating systems supported
Yes
Weight & dimensions
Width
386 mm
Depth
155 mm
Height
156 mm
Weight
1,08 kg
Package width
155 mm
Package depth
160 mm
Package height
380 mm
Package weight
1,4 kg
Packaging content
Number of cameras *
1
Screws included
Yes
Manual
Yes
Resource CD
Yes
Other features
Browser supported
IE 10+, Chrome 57.0+, Firefox 52.0+
Technical details
Master (outer) cases per pallet (air)
12 pc(s)
Pallet width
120 cm
Pallet height (air)
12,6 m
Sustainability compliance
Yes
Sustainability certificates
CE, RoHS
Compliance certificates
CE, RoHS
Logistics data
Master (outer) case width
490 mm
Master (outer) case length
400 mm
Master (outer) case height
460 mm
Master (outer) case weight
15 kg
Quantity per master (outer) case
9 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)