location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 312-0028 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
312-0028
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
312-0028
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 08:42:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 312-0028 laptop spare part Battery :
The long product name of DELL 312-0028 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

312-0028 - Li-Ion, 66Wh, 14.8V
More>>>
DELL 312-0028 laptop spare part Battery:
The official description of DELL 312-0028 laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Power up your system for business trips and vacations
- Reliable power means dependable performance
- This product has been tested and validated on Dell systems to ensure it will work with your computer
- Supported by Dell Technical Support when used with a Dell system
Lithium-Ion batteries are longer lived than conventional batteries and do not require replacement as often. There is no battery memory effect with a lithium ion battery — you can charge the battery whenever you like without fear of reducing its charge capacity, and you do not need to drain a lithium ion battery completely before recharging it. This Lithium-Ion battery has been tested and validated on Dell™ systems to ensure it will work with your computer and is compatible with Dell™ Latitude™ C640 and C840 notebooks. It is supported by Dell™ Technical Support when used with a Dell system.

Short summary description DELL 312-0028 laptop spare part Battery:
This short summary of the DELL 312-0028 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 312-0028, Battery

Long summary description DELL 312-0028 laptop spare part Battery:
This is an auto-generated long summary of DELL 312-0028 laptop spare part Battery based on the first three specs of the first five spec groups.

DELL 312-0028. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
14,8 V
Battery capacity
66 Wh
Weight & dimensions
Width
138,9 mm
Depth
88,3 mm
Height
21 mm
Weight
430,9 g
Other features
Compatible products
Dell Latitude C640/C840
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1525 laptop spare part Battery
(show image)
MBI1525 MBI1525 0.00
(excl. VAT)
0 (incl. VAT)