location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dungeons & Dragons Owlbear

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dungeons & Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dungeons & Dragons Honor Among Thieves D&D Dicelings White Owlbear
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F52145X0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010994192822
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:20:57
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dungeons & Dragons Owlbear
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Change this Dungeons & Dragons Dicelings die from Owlbear form to giant d20 form and back again
  • - Keep an eye out for the white Owlbear in the D&D movie
  • - 8 Steps to convert from large d20 to Owlbear
  • - Just don’t use this d20 for your tabletop game!
  • - Inspired by the Dungeons & Dragons movie and lore. Each sold separately, subject to availability
Long product name Dungeons & Dragons Owlbear :
The long product name of Dungeons & Dragons Owlbear. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dungeons & Dragons Honor Among Thieves D&D Dicelings White Owlbear
More>>>
Dungeons & Dragons Owlbear:
The official description of Dungeons & Dragons Owlbear as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Roll for transformation! You’ll get a hoot out of this Owlbear, one of many of the monsters that populate the realms of Dungeons & Dragons. With Dicelings, now you can collect a whole new type D&D action figure: one that you can change from a giant d20 to a monster and back again!

Short summary description Dungeons & Dragons Owlbear:
This short summary of the Dungeons & Dragons Owlbear data-sheet is auto-generated and uses the product title and the first six key specs.

Dungeons & Dragons Owlbear, 8 yr(s), Dungeons & Dragons Dicelings, White

Long summary description Dungeons & Dragons Owlbear:
This is an auto-generated long summary of Dungeons & Dragons Owlbear based on the first three specs of the first five spec groups.

Dungeons & Dragons Owlbear. Recommended age (min): 8 yr(s), Theme: Dungeons & Dragons Dicelings, Product colour: White

Features
Product type *
Toy figure
Product colour *
White
Suggested gender
Boy/Girl
Recommended age group
Child
Recommended age (min) *
8 yr(s)
Recommended age (max)
99 yr(s)
Theme
Dungeons & Dragons Dicelings
Character
Owlbear
Animal type(s)
Owl
Movable parts
Yes
Year
2023
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months, Small parts. Choking hazard
Weight & dimensions
Weight
54 g
Packaging data
Package width
165 mm
Package depth
67 mm
Package height
190 mm
Package weight
111 g
Packaging data
Package type
Hanging box
Packaging content
Number of toy figures
1 pc(s)
Manual
Yes
Logistics data
Master (outer) case width
184 mm
Master (outer) case length
216 mm
Master (outer) case height
206 mm
Master (outer) case weight
862 g
Master (outer) case net weight
324 g
Master (outer) case GTIN (EAN/UPC)
05010994193201
Number of cartons per pallet
168 pc(s)
Number of cartons per pallet layer
24 pc(s)
Quantity per master (outer) case
6 pc(s)
Pallet width
80 cm
Pallet length
120 cm
Pallet height
162 cm
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Dungeons & Dragons Owlbear:
Disclaimer

TM & ©2023 Wizards of the Coast LLC
Hasbro and all related terms are trademarks of Hasbro.