Kingston Technology logo

Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266MHz, PC2100 memory module 0,5 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4996
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Warranty:
Lifetime
Long product name Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266MHz, PC2100 memory module 0,5 GB:

System Specific

Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266MHz, PC2100 memory module 0,5 GB:

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266MHz, PC2100 memory module 0,5 GB:

Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266MHz, PC2100, 0,5 GB, DDR, 266 MHz

Long summary description Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266MHz, PC2100 memory module 0,5 GB:

Kingston Technology System Specific Memory 512MB, DDR SDRAM, 266MHz, PC2100. Internal memory: 0,5 GB, Internal memory type: DDR, Memory clock speed: 266 MHz

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.