location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X632s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20R0252 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Built-in processor 350 MHz
  • - 25,4 kg
Long product name Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm :
The long product name of Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark X632s MFP
More>>>
Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm:
The official description of Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, affordable and very easy to use, the Lexmark X632s brings all the benefits of multifunction printing to small workgroups with A4 mono needs. It integrates seamlessly into your existing network environment and offers a wide range of options, including advanced finishing and an extended warranty of up to four years!
--------------------------------------------------------------------------------
Affordable multifunction A4 monochrome laser

--------------------------------------------------------------------------------
Consolidated printing, copying, faxing and colour scanning

--------------------------------------------------------------------------------
Rapid 40 pages per minute for printing and copying

--------------------------------------------------------------------------------
Less than 8.5 seconds warm-up time to first printed page

--------------------------------------------------------------------------------
300 MHz RISC processor and standard 65 MB of memory

--------------------------------------------------------------------------------
Network-ready with 10/100 Ethernet adapter

--------------------------------------------------------------------------------
Efficient document transmission via LDAP support

--------------------------------------------------------------------------------
Enhanced data security and authentication features

--------------------------------------------------------------------------------
MarkVision Professional software to simplify network management

--------------------------------------------------------------------------------
Wide range of advanced finishing options

--------------------------------------------------------------------------------
Standard onsite support and extended warranty options

Short summary description Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm:
This short summary of the Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X632s, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm:
This is an auto-generated long summary of Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm based on the first three specs of the first five spec groups.

Lexmark X632s. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
8,5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
38 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Digital sender
No
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Maximum input capacity
2600 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
320 MB
Built-in processor
Yes
Processor frequency
350 MHz
Sound pressure level (printing)
54 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, CSA, ICES Class A, CS03, FCC Class A, UL 60950 3rd Edition, IEC 60320-1, CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, FIMKO FI mark, UL AR, CS, TÜV Rh, ACATS001, AS/NZS 3260, ACA A-tick mark Class A, CCC Class A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25,4 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
787 x 457 x 584 mm
Compatible operating systems
Apple Mac OS 8.6 - 9.x Apple Mac OS X Red Hat Linux 7.3, 8.0, 9.0 SuSE Linux 8.0, 8.1, 8.2, 9.0 Red Hat Enterprise Linux WS 3.0 Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP (Home, Professional) Microsoft Windows Server 2003 (Standard, Enterprise)
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:44:30
Uk has collected 1 expert review for Lexmark X632s Laser A4 1200 x 1200 DPI 38 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%