location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Optical 8000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX Master 3S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-006561
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Optical 8000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 8000 DPI Graphite
  • - Right-hand RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries 1 m
  • - Built-in battery Rechargeable Lithium Polymer (LiPo) 500 mAh
More>>>
Short summary description Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Optical 8000 DPI:
This short summary of the Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Optical 8000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX Master 3S, Right-hand, Optical, RF Wireless + Bluetooth, 8000 DPI, Graphite

Long summary description Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Optical 8000 DPI:
This is an auto-generated long summary of Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Optical 8000 DPI based on the first three specs of the first five spec groups.

Logitech MX Master 3S. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Graphite

Mouse
Number of scroll wheels
2
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
8000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Button functions
Back, DPI switch, Forward
Customizable movement resolution
Yes
Dukungan multi-perangkat
Yes
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Graphite
Surface coloration
Monochromatic
Ergonomics
Cable length
1 m
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Jenis lubang pengisian
USB Type-C
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
500 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.15.3 Catalina
Mobile operating systems supported
Android 8.0, iPadOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
84,3 mm
Depth
124,9 mm
Height
51 mm
Weight
141 g
Receiver width
1,44 cm
Receiver depth
6,6 mm
Receiver height
1,84 cm
Receiver weight
2 g
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB Type-C
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Sustainability
Plastik daur ulang pasca-konsumen
27%
Other features
Compatibility
Logi Bolt USB receiver
Country Distributor
México 2 distributor(s)
Australia 3 distributor(s)
New Zealand 1 distributor(s)