location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ardo CFR400B freezer Chest freezer 400 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ardo Check ‘Ardo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFR400B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFR400B
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Ardo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ardo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Ardo CFR400B freezer Chest freezer 400 L White:
This short summary of the Ardo CFR400B freezer Chest freezer 400 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Ardo CFR400B, 400 L, 22 kg/24h, White

Long summary description Ardo CFR400B freezer Chest freezer 400 L White:
This is an auto-generated long summary of Ardo CFR400B freezer Chest freezer 400 L White based on the first three specs of the first five spec groups.

Ardo CFR400B. Freezer net capacity: 400 L, Freezing capacity: 22 kg/24h, Storage time during power failure: 37 h. Product colour: White

Brand Image Product code Product Stock Price from
Ardo

Ardo CFR150A freezer Upright freezer 167 L White
(show image)
CFR150A CFR150A 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo FR20SH freezer Upright freezer Freestanding 170 L White
(show image)
FR20SH FR20SH 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo FR20SB freezer Upright freezer 178 L White
(show image)
FR20SB FR20SB 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo FR20SA freezer Upright freezer Freestanding 170 L White
(show image)
FR20SA FR20SA 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo FR12SH freezer Upright freezer Freestanding 95 L White
(show image)
FR12SH FR12SH 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo FR12SA freezer Upright freezer Freestanding 95 L White
(show image)
FR12SA FR12SA 0.00
(excl. VAT)
0 (incl. VAT)
Ardo

Ardo CFR105B freezer Chest freezer 103 L White
(show image)
CFR105B CFR105B 0.00
(excl. VAT)
0 (incl. VAT)