Valueline logo

Valueline CABLE-404/10 audio cable 10 m 3.5mm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6741
Info modified on:
07 Mar 2024, 15:34:52
Long product name Valueline CABLE-404/10 audio cable 10 m 3.5mm Black:

3.5mm stereo jack - 3.5mm stereo jack cable 10.0m

Short summary description Valueline CABLE-404/10 audio cable 10 m 3.5mm Black:

Valueline CABLE-404/10, 3.5mm, Male, 3.5mm, Male, 10 m, Black

Long summary description Valueline CABLE-404/10 audio cable 10 m 3.5mm Black:

Valueline CABLE-404/10. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Connector contacts plating: Nickel, Cable length: 10 m, Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.