location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

V7 DLP Projector PD 611X data projector 2000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLP Projector PD 611X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD611X
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 DLP Projector PD 611X data projector 2000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Number of colours: 16.78 million colours
Long product name V7 DLP Projector PD 611X data projector 2000 ANSI lumens XGA (1024x768) :
The long product name of V7 DLP Projector PD 611X data projector 2000 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PD 611X DLP Projector Line
More>>>
Short summary description V7 DLP Projector PD 611X data projector 2000 ANSI lumens XGA (1024x768):
This short summary of the V7 DLP Projector PD 611X data projector 2000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

V7 DLP Projector PD 611X, 2000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 16.78 million colours, 80%

Long summary description V7 DLP Projector PD 611X data projector 2000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of V7 DLP Projector PD 611X data projector 2000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

V7 DLP Projector PD 611X. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Zoom ratio: 1:1.2. Noise level: 36 dB, Dot clock scanning frequency: 108 MHz, Certification: CE, GS, UL, FCC, CCC, CB. Power consumption (standby): 250 W