Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office
- - USB
- - QWERTZ
- - Full-size (100%)
- - Black
More>>>
Short summary description Typhoon K-103 keyboard Office USB QWERTZ Black:
This short summary of the Typhoon K-103 keyboard Office USB QWERTZ Black data-sheet is auto-generated and uses the product title and the first six key specs.
Typhoon K-103, Full-size (100%), Wired, USB, QWERTZ, Black
Long summary description Typhoon K-103 keyboard Office USB QWERTZ Black:
This is an auto-generated long summary of Typhoon K-103 keyboard Office USB QWERTZ Black based on the first three specs of the first five spec groups.
Typhoon K-103. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 112, Recommended usage: Office. Product colour: Black