location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR020-010 USB cable 3,05 m USB 2.0 USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR020-010 Universal Reversible USB 2.0 Cable (Reversible A to Reversible A M/M), 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR020-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332179401 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UR020-010 USB cable 3,05 m USB 2.0 USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10ft, USB 2.0, Male-to-Male
  • - Universal, Reversible connector allows plugging in any direction
Warranty: Lifetime limited
Long product name Tripp Lite UR020-010 USB cable 3,05 m USB 2.0 USB A Black :
The long product name of Tripp Lite UR020-010 USB cable 3,05 m USB 2.0 USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Reversible USB 2.0 Cable (Reversible A to Reversible A M/M), 10 ft. (3.05 m)
More>>>
Tripp Lite UR020-010 USB cable 3,05 m USB 2.0 USB A Black:
The official description of Tripp Lite UR020-010 USB cable 3,05 m USB 2.0 USB A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily connect USB devices without fumbling with the connector
Reversible USB cables have connectors that work in either direction, so you don't have to look to see which is right-side-up anymore
10-ft male-to-male USB 2.0 cable

Short summary description Tripp Lite UR020-010 USB cable 3,05 m USB 2.0 USB A Black:
This short summary of the Tripp Lite UR020-010 USB cable 3,05 m USB 2.0 USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR020-010, 3,05 m, USB A, USB A, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR020-010 USB cable 3,05 m USB 2.0 USB A Black:
This is an auto-generated long summary of Tripp Lite UR020-010 USB cable 3,05 m USB 2.0 USB A Black based on the first three specs of the first five spec groups.

Tripp Lite UR020-010. Cable length: 3,05 m, Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Black

Features
Cable length *
3,05 m
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Country of origin
China
Packaging data
Package width
228,6 mm
Package depth
12,7 mm
Packaging data
Package height
177,8 mm
Package weight
110 g
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
457,2 mm
Master (outer) case length
25,4 mm
Master (outer) case height
406,4 mm
Master (outer) case weight
1,13 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332179408
Brand Image Product code Product Stock Price from
Tripp Lite U420P-2X6-100W USB cable 1,8 m USB 2.0 USB C 2 x USB C Black, Grey Tripp Lite U420P-2X6-100W USB cable 1,8 m USB 2.0 USB C 2 x USB C Black, Grey
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006CS5LB USB cable 1,8 m USB 2.0 USB C Blue Tripp Lite U040AB-006CS5LB USB cable 1,8 m USB 2.0 USB C Blue
(show image)
U040AB-006CS5LB U040AB-006CS5LB Safe-IT USB-C Cable (M/M), Antibacterial, Ultra Flexible, 240W PD Charging, Light Blue, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable 1,83 m USB 2.0 USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable 1,83 m USB 2.0 USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-003-S-LB USB cable 0,91 m USB 2.0 USB A USB C Blue Tripp Lite U038AB-003-S-LB USB cable 0,91 m USB 2.0 USB A USB C Blue
(show image)
U038AB-003-S-LB U038AB-003-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-006-S-LB USB cable 1,83 m USB 2.0 USB A USB C Blue Tripp Lite U038AB-006-S-LB USB cable 1,83 m USB 2.0 USB A USB C Blue
(show image)
U038AB-006-S-LB U038AB-006-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-015 USB cable 4,6 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black Tripp Lite U325-015 USB cable 4,6 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black
(show image)
U325-015 U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-010 USB cable 3 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black Tripp Lite U325-010 USB cable 3 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black
(show image)
U325-010 U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325X-006 USB cable 1,83 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black Tripp Lite U325X-006 USB cable 1,83 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black
(show image)
U325X-006 U325X-006 USB 3.2 Gen 1 SuperSpeed A/A Cable (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB cable 0,5 m USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U421-20N-G2-RA USB cable 0,5 m USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U421-20N-G2-RA U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2 USB cable 0,49 m USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U421-20N-G2 USB cable 0,49 m USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U421-20N-G2 U421-20N-G2 USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Black, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)