location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U024-006 USB cable USB 2.0 1,83 m USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Hi-Speed Extension Cable (A M/F), 1.83 m (6-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U024-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332116536 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U024-006 USB cable USB 2.0 1,83 m USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extend distances of USB 2.0 cables with this extension cable
  • - Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices, especially multimedia applications
  • - Premium double-shielded cables with aluminum braid and aluminum mylar foil feature twisted 28/24 AWG data lines
  • - Gold plated connectors provide superior conductivity
Warranty: Lifetime limited
Long product name Tripp Lite U024-006 USB cable USB 2.0 1,83 m USB A Black :
The long product name of Tripp Lite U024-006 USB cable USB 2.0 1,83 m USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Extension Cable (A M/F), 6 ft. (1.83 m)
More>>>
Tripp Lite U024-006 USB cable USB 2.0 1,83 m USB A Black:
The official description of Tripp Lite U024-006 USB cable USB 2.0 1,83 m USB A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 6-ft. (1.83 m) USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications.

Short summary description Tripp Lite U024-006 USB cable USB 2.0 1,83 m USB A Black:
This short summary of the Tripp Lite U024-006 USB cable USB 2.0 1,83 m USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U024-006, 1,83 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description Tripp Lite U024-006 USB cable USB 2.0 1,83 m USB A Black:
This is an auto-generated long summary of Tripp Lite U024-006 USB cable USB 2.0 1,83 m USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U024-006. Cable length: 1,83 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Gold, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28/24
Connector contacts plating
Gold
Cable shielding
Aluminum mylar foil
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
1,83 m
Packaging data
Package width
177,8 mm
Packaging data
Package depth
12,7 mm
Package height
228,6 mm
Package weight
80 g
Sustainability
Sustainability certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332116533
Master (outer) case width
406,4 mm
Master (outer) case length
25,4 mm
Master (outer) case height
457,2 mm
Master (outer) case weight
680 g
Harmonized System (HS) code
84733080
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black
(show image)
U330-10M-1 U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U022AB-006-WH USB cable USB 2.0 1,83 m USB A USB B White Tripp Lite U022AB-006-WH USB cable USB 2.0 1,83 m USB A USB B White
(show image)
U022AB-006-WH U022AB-006-WH Safe-IT USB 2.0 A to B Antibacterial Cable (M/M), White, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024-001-KPA-BK USB cable USB 2.0 0,3 m DisplayPort USB A Black Tripp Lite U024-001-KPA-BK USB cable USB 2.0 0,3 m DisplayPort USB A Black
(show image)
U024-001-KPA-BK USB 2.0 Hi-Speed All-in-One Keystone/Panel Mount Extension Cable (M/F), Angled Connector, 0.31 m (1-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite M101-006-LMC-BK USB cable USB 2.0 1,83 m USB A Micro-USB B Black Tripp Lite M101-006-LMC-BK USB cable USB 2.0 1,83 m USB A Micro-USB B Black
(show image)
M101-006-LMC-BK M101-006-LMC-BK Universal USB-A to Lightning, USB Micro-B and USB-C Sync/Charge Cable (M/3xM), MFi Certified, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U026-025 USB cable USB 2.0 7,62 m USB A Black Tripp Lite U026-025 USB cable USB 2.0 7,62 m USB A Black
(show image)
U026-025 U026-025 USB 2.0 Active Extension Repeater Cable (A M/F), 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-006-C-5A USB cable USB 2.0 1,829 m USB C Black Tripp Lite U040-006-C-5A USB cable USB 2.0 1,829 m USB C Black
(show image)
U040-006-C-5A U040-006-C-5A USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U026-15M USB cable USB 2.0 USB A Black Tripp Lite U026-15M USB cable USB 2.0 USB A Black
(show image)
U026-15M U026-15M USB 2.0 Active Extension Repeater Cable (A M/F), 15M (49.21 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-006-DSK2 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,8 m USB A 2 x USB A Black Tripp Lite U324-006-DSK2 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,8 m USB A 2 x USB A Black
(show image)
U324-006-DSK2 U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable A (M/2xF), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U426-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,8 m USB C Micro-USB B Black Tripp Lite U426-003-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1,8 m USB C Micro-USB B Black
(show image)
U426-003-G2 U426-003-G2 USB-C to USB Micro-B Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U022-006-COIL USB cable USB 2.0 1,8 m USB A USB B Black Tripp Lite U022-006-COIL USB cable USB 2.0 1,8 m USB A USB B Black
(show image)
U022-006-COIL U022-006-COIL USB 2.0 A to B Coiled Cable (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
México 1 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)