Tripp Lite logo

Tripp Lite TLM610CPAM power extension 3,05 m 6 AC outlet(s) Indoor Black

Data-sheet quality:
created/standardized by Icecat
Product views:
31948
Info modified on:
10 Aug 2024, 11:50:10
Bullet Points Tripp Lite TLM610CPAM power extension 3,05 m 6 AC outlet(s) Indoor Black:
  • - 5V USB-A ports (2x 2.4A, 2x 2.1A) provide charging power for smartphones and tablets
  • - USB-C Quick Charge port provides up to 60W of charging power to compatible devices
  • - 3 Qi wireless charging pockets avoid cable clutter when charging smartphones
  • - 1000 joules protect your valuable electronics against dangerous surges and spikes
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
Warranty:
Lifetime Limited Warranty
Long product name Tripp Lite TLM610CPAM power extension 3,05 m 6 AC outlet(s) Indoor Black:

Safe-IT 5-Port Mobile Power Tower and USB Charging Station - USB-C 60W, 4x USB-A, 6x 5-15R, Wireless Charging, 1000 Joules, 10 ft. Cord, Antimicrobial Protection

Tripp Lite TLM610CPAM power extension 3,05 m 6 AC outlet(s) Indoor Black:

Features 5 USB charging ports, 6 AC outlets and 3 wireless pockets for keeping laptops, smartphones and other devices ready for use.

Mobile USB Charging Station Powers and Charges up to 14 Devices at the Same Time
Move the power where you need it with this Mobile Power Tower and USB Charging Station. With its heavy-duty casters and flexible 10-foot power cord, the TLM610CPAM fits into any home or office workspace, as well as classrooms and conference rooms. It powers and charges up to 14 devices at the same time, including smartphones, tablets, laptops and e-readers. It doesn’t require a computer, so you can take it anywhere AC power is available.

Provides Plenty of Power to Keep Your Devices at Capacity
Two USB-A ports provide a maximum of 5V 2.4A (12W) of power and two more USB-A ports provide up to 5A 2.1A (10.5W), enough for fast-charging most smartphones and tablets. One USB-C Quick Charge port provides up to 60W for battery-intensive devices like the MacBook Pro or Chromebook Pixel.

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your computer, printer, wireless router, desk lamp or other home/office electronics into six NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise. A surge protection rating of 1000 joules defends your valuable electronic components. EMI/RFI filtering helps your connected equipment perform better and last longer.

Wireless Charging Pockets Deliver Power to Phones
Who wants to mess with tangled cables when you just want to charge your smartphone? Three Qi charging areas make the process easier by charging wirelessly. Just place your compatible phones and other devices inside the convenient pockets for rapid charging.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Environment
The Safe-IT™ charging station features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite TLM610CPAM power extension 3,05 m 6 AC outlet(s) Indoor Black:

Tripp Lite TLM610CPAM, 3,05 m, Indoor, NEMA 5-15R, NEMA 5-15P, Steel, Black

Long summary description Tripp Lite TLM610CPAM power extension 3,05 m 6 AC outlet(s) Indoor Black:

Tripp Lite TLM610CPAM. Cable length: 3,05 m, Placement supported: Indoor, AC outlet types: NEMA 5-15R. AC outlets quantity: 6 AC outlet(s). AC input voltage: 120 V, AC input frequency: 60 Hz, USB port current: 2,1 A. Width: 329,9 mm, Height: 992,4 mm, Weight: 11,2 kg. Number of products included: 1 pc(s), Package width: 385,1 mm, Package depth: 1070,1 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.